Plast-O-Matic Valves, Inc. Double Wall Sight Flow Glass GY200EP-TF

Description
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2′ – 8′ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
Request a Quote
Description
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2′ – 8′ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Series GY double-wall flow indicator with Pyrex inner wall and acrylic outer wall for indicating flow or clarity of corrosive or ultra-pure liquids compatible with Pyrex glass, excluding hydrofluoric acid and sodium hydroxide. Available in 2" NPT size with PTFE ends and FKM seals. Stainless steel fasteners standard. Optional vinyl fluttering streamers available. Visual length 7 3/8" and end-to-end length 187.3 mm. All variants feature double-wall construction, O-ring seals for low to high pressure applications, and UV-resistant acrylic housing.

Datasheet Summary
Powered by GS/AI

Series GY double-wall flow indicator with Pyrex inner wall and acrylic outer wall for indicating flow or clarity of corrosive or ultra-pure liquids compatible with Pyrex glass, excluding hydrofluoric acid and sodium hydroxide. Available in 2" NPT size with PTFE ends and FKM seals. Stainless steel fasteners standard. Optional vinyl fluttering streamers available. Visual length 7 3/8" and end-to-end length 187.3 mm. All variants feature double-wall construction, O-ring seals for low to high pressure applications, and UV-resistant acrylic housing.

Suppliers

Company
Product
Description
Supplier Links
Double Wall Sight Flow Glass - GY200EP-TF - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Double Wall Sight Flow Glass
GY200EP-TF
Double Wall Sight Flow Glass GY200EP-TF
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2′ – 8′ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.

Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.

Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.

Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2″ – 8″ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Sight Windows
Product Number GY200EP-TF
Product Name Double Wall Sight Flow Glass
Window Shape Full View
Unlock Full Specs
to access all available technical data

Similar Products

Double Cylinder Wall Tank Level Indicator - GL075PV2 - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT; BSP
Thread or Flange Size: 0.7500 inch (19.05 mm)
View Details
Double Wall Sight Flow Glass - GY150V-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1.5 inch (38.1 mm)
View Details
Double Cylinder Wall Tank Level Indicator - GL050PP3 - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT; BSP
Thread or Flange Size: 0.5000 inch (12.7 mm)
View Details
Double Wall Sight Flow Glass - GY100B-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1 inch (25.4 mm)
View Details