Plast-O-Matic Valves, Inc. Double Wall Sight Flow Glass GY100B-PP

Description
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2′ – 8′ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
Request a Quote Datasheet
Description
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2′ – 8′ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Wall Sight Flow Glass - GY100B-PP - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Double Wall Sight Flow Glass
GY100B-PP
Double Wall Sight Flow Glass GY100B-PP
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2′ – 8′ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.

Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.

Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.

Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2″ – 8″ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Sight Windows
Product Number GY100B-PP
Product Name Double Wall Sight Flow Glass
Window Shape Full View
Unlock Full Specs
to access all available technical data

Similar Products

Double Wall Sight Flow Glass - GY200V-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 2 inch (50.8 mm)
View Details
Wafer Style Double Wall Sight Flow Indicator - GYW300V-PF - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Flanged
Thread or Flange Size: 3 inch (76.2 mm)
View Details
Double Wall Sight Flow Glass - GY150V-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1.5 inch (38.1 mm)
View Details
Wafer Style Double Wall Sight Flow Indicator - GYW300V-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Flanged
Thread or Flange Size: 3 inch (76.2 mm)
View Details