Plast-O-Matic Valves, Inc. Double Cylinder Wall Tank Level Indicator GL050PP3

Description
Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2′ or 3/4′ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.
Request a Quote
Description
Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2′ or 3/4′ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Series GL double-wall level indicators feature a Pyrex® inner wall with an acrylic outer shield for corrosion resistance and impact protection, indicating liquid level in piping systems. The part GL050PP3 is a 1/2" NPT variant with natural polypropylene ends and FKM seals, available in nominal lengths of 1, 2, 3, or 4 feet; this unit has a 3-foot length. It is designed for use with liquids compatible with Pyrex® glass, excluding hydrofluoric acid and sodium hydroxide. The indicator has a 1-1/2" body diameter and a visible length of 34 inches. Fasteners are not used in Series GL construction. BSP thread options are available.

Datasheet Summary
Powered by GS/AI

Series GL double-wall level indicators feature a Pyrex® inner wall with an acrylic outer shield for corrosion resistance and impact protection, indicating liquid level in piping systems. The part GL050PP3 is a 1/2" NPT variant with natural polypropylene ends and FKM seals, available in nominal lengths of 1, 2, 3, or 4 feet; this unit has a 3-foot length. It is designed for use with liquids compatible with Pyrex® glass, excluding hydrofluoric acid and sodium hydroxide. The indicator has a 1-1/2" body diameter and a visible length of 34 inches. Fasteners are not used in Series GL construction. BSP thread options are available.

Suppliers

Company
Product
Description
Supplier Links
Double Cylinder Wall Tank Level Indicator - GL050PP3 - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Double Cylinder Wall Tank Level Indicator
GL050PP3
Double Cylinder Wall Tank Level Indicator GL050PP3
Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2′ or 3/4′ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.

Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2″ or 3/4″ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Sight Windows
Product Number GL050PP3
Product Name Double Cylinder Wall Tank Level Indicator
Window Shape Full View
Connection Type Threaded - NPT; BSP
Thread or Flange Size: 0.5000 inch (12.7 mm)
Window Diameter, Length 34 inch (864 mm)
Window Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Wall Sight Flow Glass - GY050V-TF - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 0.5000 inch (12.7 mm)
View Details
Single Wall Sight Flow Glass - GX150V-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1.5 inch (38.1 mm)
View Details
Wafer Style Double Wall Sight Flow Indicator - GYW600V-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Flanged
Thread or Flange Size: 6 inch (152 mm)
View Details
Double Wall Sight Flow Glass - GY100EP-TF - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1 inch (25.4 mm)
View Details