Series GX single-wall flow indicators feature an acrylic cylinder for visual indication of flow or clarity in liquids compatible with acrylic, with PVC or polypropylene ends and EPDM or FKM seals. Available in 1/2" through 3" NPT sizes, stainless steel fasteners are standard. Optional vinyl fluttering streamers are available. Part number GX100B-PP is not explicitly listed; summary reflects the Series GX specification.
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.
Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.
Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2″ – 8″ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Sight Flow Indicators |
| Product Number | GX100B-PP |
| Product Name | Single Wall Sight Flow Glass |
| Flow Indicator Style: | Full View |
| Connection Type | Threaded |
| Body Materials | Natural Polypropylene |
| Gasket Material | Buna-N |