Series GYW wafer-style double-wall flow indicator with Corzan CPVC ends for use with liquids compatible with Pyrex glass, excluding hydrofluoric acid and sodium hydroxide. Standard FKM O-ring seals and stainless steel fasteners. Designed for 3-inch pipe size and compatible with ANSI and DIN flanges. Optional fluttering device available.
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.
Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.
Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2″ – 8″ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Sight Flow Indicators |
| Product Number | GYW300V-CP |
| Product Name | Wafer Sight Flow Indicator |
| Flow Indicator Style: | Full View |
| Connection Type | Flanged |
| Body Materials | Corzan CPVC |
| Gasket Material | Viton |