The EPP-2.5 is an electro-pneumatic positioner for controlling air-actuated ball valves using a 4-20 mA signal, designed for 1-1/4", 1-1/2", and 2" ball valves. It features a rugged aluminum die-cast housing with polyester coating, rated NEMA 4X and IP66 for corrosion and ingress protection. The positioner has a repeatability of less than 0.5% f.s. and hysteresis of less than 0.6% f.s., with linearity error under 1.0% f.s. It operates on clean dry air with a volume requirement of 28.3 SCFM and bleed rate under 0.2 SCFM, using 1/4" NPT air and cable connections. Calibration requires no cover removal, and it includes a large position indicator. The unit weighs 3.8 lbs and functions within a temperature range of 40°F to 185°F.
Precise Electronic Control for Air-Actuated Ball Valves
Features:
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Valve Positioners |
| Product Number | EPP-2.5 |
| Product Name | Electro-Pneumatic Ball Valve Positioner |
| Positioner Type | Electro-pneumatic (I / P) |