The EPP-1.6 is an electro-pneumatic positioner for air-actuated ball valves, designed for 3/4" or 1" ball valves with a 4-20 mA input signal. It features a compact, corrosion-resistant aluminum die-cast housing with a polyester coating rated NEMA 4X and IP66. The positioner uses a force balance principle for precise control, with repeatability less than 0.5% f.s. and hysteresis less than 0.6% f.s. It includes a large position indicator, allows calibration without cover removal, and requires clean dry air at 28.3 SCFM. The unit weighs 3.8 lbs and operates within a temperature range of 40°F to 185°F. Air connections are 1/4" NPT, with 1/8" NPT gauge ports and 1/4" NPT cable entry. Dimensions are 12.73 in. (323.42 mm).
Precise Electronic Control for Air-Actuated Ball Valves
Features:
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Valve Positioners |
| Product Number | EPP-1.6 |
| Product Name | Electro-Pneumatic Ball Valve Positioner |
| Positioner Type | Electro-pneumatic (I / P) |