The EPP-1.2 is an electro-pneumatic positioner designed for precise 4-20mA control of air-actuated ball valves, specifically for 1/2" valve sizes with a mounting kit. It has a rugged aluminum die-cast housing with a polyester coating, rated NEMA 4X and IP66, and weighs 3.8 lbs. The positioner operates with clean dry air at a volume of 28.3 SCFM and bleed rate under 0.2 SCFM, using 1/4" NPT air and cable connections. It features a force balance principle, repeatability under 0.5% f.s., hysteresis under 0.6% f.s., and linearity error under 1.0% f.s. The operating temperature range is 40°F to 185°F.
Precise Electronic Control for Air-Actuated Ball Valves
Features:
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Valve Positioners |
| Product Number | EPP-1.2 |
| Product Name | Electro-Pneumatic Ball Valve Positioner |
| Positioner Type | Electro-pneumatic (I / P) |