Plast-O-Matic Valves, Inc. Air Actuated Ball Valve ABV

Description
Actuated & Manual Ball Valves feature trunnion safety design and dual sliding seats for ultra-smooth operation and repeatable bubble-tight shutoff with an incredibly long cycle life. Available 2-way and 3-way, in 3/8′– 4′ sizes. Actuated & Manual Butterfly Valves, 2′ – 8′ sizes.
Request a Quote
Description
Actuated & Manual Ball Valves feature trunnion safety design and dual sliding seats for ultra-smooth operation and repeatable bubble-tight shutoff with an incredibly long cycle life. Available 2-way and 3-way, in 3/8′– 4′ sizes. Actuated & Manual Butterfly Valves, 2′ – 8′ sizes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ABV series comprises air-actuated ball valves with all-plastic construction for corrosive environments, available in 1/2", 3/4", and 1" NPT or BSP sizes. The ABVA variant operates with air pressure to open and close, while the ABVS variant includes a spring kit for fail-safe operation, converting between normally-open and normally-closed modes. Each actuator integrates a direct manual override and is mounted using hex nuts tapped for piping support. The actuator is constructed of corrosion-resistant thermoplastics with Buna-N seals, and is rated for 20-50 PSI (1.4-3.5 bar) for ABVA and 50-80 PSI (3.4-5.5 bar) for ABVS. Weights range from 0.9 to 1.8 lbs depending on size. Operation requires a 4-way solenoid valve for ABVA and a 3-way valve for ABVS, with compressed air needing filtration and lubrication.

Datasheet Summary
Powered by GS/AI

The ABV series comprises air-actuated ball valves with all-plastic construction for corrosive environments, available in 1/2", 3/4", and 1" NPT or BSP sizes. The ABVA variant operates with air pressure to open and close, while the ABVS variant includes a spring kit for fail-safe operation, converting between normally-open and normally-closed modes. Each actuator integrates a direct manual override and is mounted using hex nuts tapped for piping support. The actuator is constructed of corrosion-resistant thermoplastics with Buna-N seals, and is rated for 20-50 PSI (1.4-3.5 bar) for ABVA and 50-80 PSI (3.4-5.5 bar) for ABVS. Weights range from 0.9 to 1.8 lbs depending on size. Operation requires a 4-way solenoid valve for ABVA and a 3-way valve for ABVS, with compressed air needing filtration and lubrication.

Suppliers

Company
Product
Description
Supplier Links
Air Actuated Ball Valve - ABV - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Air Actuated Ball Valve
ABV
Air Actuated Ball Valve ABV
Actuated & Manual Ball Valves feature trunnion safety design and dual sliding seats for ultra-smooth operation and repeatable bubble-tight shutoff with an incredibly long cycle life. Available 2-way and 3-way, in 3/8′– 4′ sizes. Actuated & Manual Butterfly Valves, 2′ – 8′ sizes.

Actuated & Manual Ball Valves feature trunnion safety design and dual sliding seats for ultra-smooth operation and repeatable bubble-tight shutoff with an incredibly long cycle life. Available 2-way and 3-way, in 3/8″– 4″ sizes.
Actuated & Manual Butterfly Valves, 2″ – 8″ sizes.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Industrial Valves
Product Number ABV
Product Name Air Actuated Ball Valve
Valve Type Ball
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Valve Size 0.50 to 1.25 inch (12.70 to 31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC, CPVC, PVDF & Polypro Ball Valve -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Ball Valve - 162981955 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
View Details
Differential Pressure Regulators - PRD - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVC
Media Corrosive, High Purity Liquids
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Universal Mount Manual Valves - Series BT 646 - Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC; CPVC; PVDF
Media Corrosive or High Purity Applications
View Details