Plast-O-Matic Valves, Inc. PVC / CPVC Air Venting Valve ARV

Description
Series ARV Air Venting Valve is designed to expel large volume of air at system start up, then close bubble tight. Unique self-guided poppet seals more reliably than ball designs; does not deform under pressure and assures minimal emission of system liquid prior to sealing. Sizes from 1/2′ to 4′ in a wide range of materials and connection types.
Request a Quote
Description
Series ARV Air Venting Valve is designed to expel large volume of air at system start up, then close bubble tight. Unique self-guided poppet seals more reliably than ball designs; does not deform under pressure and assures minimal emission of system liquid prior to sealing. Sizes from 1/2′ to 4′ in a wide range of materials and connection types.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Series ARV is a thermoplastic air release valve designed to expel air from piping systems during startup and seal bubble-tight when liquid rises, using a self-guided poppet that minimizes liquid emission. It has no metal components and is constructed from corrosion-resistant thermoplastics and elastomers. The valve is normally open and mounts upright at the highest point of the system. It seals at 10 PSI with EPDM elastomer or 15-20 PSI with FKM elastomer, and is rated for 150 PSI at 75°F. Sizes range from 1/2" to 4" NPT with threaded, socket, or other optional connections. The poppet is guided by internal thermoplastic ribs ensuring repeatable operation.

Datasheet Summary
Powered by GS/AI

Series ARV is a thermoplastic air release valve designed to expel air from piping systems during startup and seal bubble-tight when liquid rises, using a self-guided poppet that minimizes liquid emission. It has no metal components and is constructed from corrosion-resistant thermoplastics and elastomers. The valve is normally open and mounts upright at the highest point of the system. It seals at 10 PSI with EPDM elastomer or 15-20 PSI with FKM elastomer, and is rated for 150 PSI at 75°F. Sizes range from 1/2" to 4" NPT with threaded, socket, or other optional connections. The poppet is guided by internal thermoplastic ribs ensuring repeatable operation.

Suppliers

Company
Product
Description
Supplier Links
PVC / CPVC Air Venting Valve - ARV - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
PVC / CPVC Air Venting Valve
ARV
PVC / CPVC Air Venting Valve ARV
Series ARV Air Venting Valve is designed to expel large volume of air at system start up, then close bubble tight. Unique self-guided poppet seals more reliably than ball designs; does not deform under pressure and assures minimal emission of system liquid prior to sealing. Sizes from 1/2′ to 4′ in a wide range of materials and connection types.

Series ARV Air Venting Valve is designed to expel large volume of air at system start up, then close bubble tight. Unique self-guided poppet seals more reliably than ball designs; does not deform under pressure and assures minimal emission of system liquid prior to sealing. Sizes from 1/2″ to 4″ in a wide range of materials and connection types.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Industrial Valves
Product Number ARV
Product Name PVC / CPVC Air Venting Valve
Valve Type Air Release Valve
Primary Material PVC; CPVC (optional feature)
Media Air
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Air Actuated Ball Valve - TABV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC; CPVC (optional feature)
Valve Size 0.50 to 1.50 inch (12.70 to 38.10 mm)
View Details
Multipurpose Butterfly Valves - Series BU575 - Plast-O-Matic Valves, Inc.
Specs
Valve Type Butterfly
Primary Material PVC (optional feature); CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Self-Closing Thermoplastic Check Valve - CK - Plast-O-Matic Valves, Inc.
Specs
Valve Type Check; Self-Closing Check Valve
Primary Material PTFE
Media Acids, Caustics, Chlorine Solutions
View Details
Pressure Relief Valve - 163018464 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief; Anti-Siphon
Number of Ports 2
Connection Description Threaded
View Details