The KB-5 magnetic particle brake provides controlled torque between 0.5 and 38 lb.-ft. with input current, independent of RPM, and operates with a freely rotating shaft when de-energized. It has a maximum speed of 1800 RPM and requires up to 24 V DC. Heat dissipation reaches 275 watts at 1000 RPM and increases to 425 watts with 5 psi compressed air at 7 ft³/minute through a 1/4-19 BSPT port. The case temperature must not exceed 160°F, and the maximum overhung load is 125 lbs. Shaft inertia is 0.084 lb.-in.-sec² and the unit weighs 31 lbs. It must be mounted horizontally, grounded, and protected from metal particles and moisture. A flexible coupling is required for shaft connections.
Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft.
| Placid Industries | |
|---|---|
| Product Category | Electric Brakes |
| Product Number | KB-5 |
| Product Name | KB-5 Magnetic Particle Brake |
| Speed | 1800 rpm |