The H35 hysteresis brake provides torque proportional to input current, independent of RPM, with smooth slip down to zero RPM via an auto-decogging feature. Torque ranges from 0.6 to 35 oz.-in., with a maximum RPM of 8000 and a 20 ms response time. Maximum heat dissipation is 15 watts with the cover, 25 watts without; case temperature must not exceed 180°F. Maximum overhung load is 5 lb. Shaft inertia is 92 × 10⁻⁶ lb.-in.-sec² and weight is 2 lb. A constant-current DC power supply is required for stable torque control. The shaft rotates freely without excitation. Install with a flexible coupling, precise alignment, and ground the housing.
Torque is proportional to input current, and independent of RPM. Torque is especially smooth, even at near-zero RPM. Also good for light tension / high RPM applications, due to good heat dissipation ratings. All models except H3 have the Cog-Buster which keeps slip torque smooth.
| Placid Industries | |
|---|---|
| Product Category | Electric Brakes |
| Product Number | H35 |
| Product Name | H35 Hysteresis Brake |
| Power | 0.0080 HP |