Placid Industries, Inc. B35 Magnetic Particle Brake B35

Description
Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft. With no electrical excitation, the shaft freely rotates. With electrical excitation, the shaft becomes coupled to the case. While the load torque is less than the output torque, the shaft won’t rotate. When the load torque is increased, the brake will slip smoothly at the torque level set by the coil input current.
Request a Quote Datasheet
Description
Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft. With no electrical excitation, the shaft freely rotates. With electrical excitation, the shaft becomes coupled to the case. While the load torque is less than the output torque, the shaft won’t rotate. When the load torque is increased, the brake will slip smoothly at the torque level set by the coil input current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B35 Magnetic Particle Brake - B35 - Placid Industries, Inc.
Elmira, NY, United States
B35 Magnetic Particle Brake
B35
B35 Magnetic Particle Brake B35
Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft. With no electrical excitation, the shaft freely rotates. With electrical excitation, the shaft becomes coupled to the case. While the load torque is less than the output torque, the shaft won’t rotate. When the load torque is increased, the brake will slip smoothly at the torque level set by the coil input current.

Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft.

  • With no electrical excitation, the shaft freely rotates.
  • With electrical excitation, the shaft becomes coupled to the case.
  • While the load torque is less than the output torque, the shaft won’t rotate.
  • When the load torque is increased, the brake will slip smoothly at the torque level set by the coil input current.
Supplier's Site Datasheet

Technical Specifications

  Placid Industries, Inc.
Product Category Electric Brakes
Product Number B35
Product Name B35 Magnetic Particle Brake
Speed 1800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

B115-EL Replacement Magnetic Particle Brake - B115-EL - Placid Industries, Inc.
Specs
Voltage 24 volts
Diameter 4.50 inch (114 mm)
View Details
B7-24-1ME Replacement Magnetic Particle Brake - B7-24-1ME - Placid Industries, Inc.
Specs
Voltage 24 volts
Diameter 2.00 to 2.01 inch (50.8 to 51 mm)
View Details
H3 Hysteresis Brake - H3 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Power 0.0034 HP
Speed 10000 rpm
Voltage 24 volts
View Details
H250 Hysteresis Brake - H250 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Power 0.0094 HP
Speed 5000 rpm
Voltage 6 to 90 volts
View Details