Piezosystem Jena, Inc. Compact Multi Dimensional Translation Stage TRITOR 101

Description
3D piezo positioning system free central hole (30 mm) highly compact design results in superior performance accurate parallel motion by parallelogram design high reliability due to solid state hinges motion without mechanical play high resolution in nm and sub-nm range motion up to 100/80 µm (open/closed loop) precision pin holes Probe alignment in microscopes usually require an open center space (e.g. for the passage of light). The TRITOR 101 model, with its 30 mm free central hole, was developed with regard to such applications. Each axis is mechanically pre-loaded, making the TRITOR 101 system very well suited for dynamical applications. piezosystem jena´s unique TRITOR elements are extremely compact but offer motion of up to 100 µm in all three axes. Parallel motion is achieved without play due to the mechanical design. As an option, an integrated strain gauge measurement system for overcoming the effect of hysteresis is available. Also, the TRITOR 101 element can be equipped with a capacitive measurement system. TRITOR elements can be easily combined with other mechanical positioning systems. They are well suited for various applications reaching from optical research to OEM systems.
Datasheet
Description
3D piezo positioning system free central hole (30 mm) highly compact design results in superior performance accurate parallel motion by parallelogram design high reliability due to solid state hinges motion without mechanical play high resolution in nm and sub-nm range motion up to 100/80 µm (open/closed loop) precision pin holes Probe alignment in microscopes usually require an open center space (e.g. for the passage of light). The TRITOR 101 model, with its 30 mm free central hole, was developed with regard to such applications. Each axis is mechanically pre-loaded, making the TRITOR 101 system very well suited for dynamical applications. piezosystem jena´s unique TRITOR elements are extremely compact but offer motion of up to 100 µm in all three axes. Parallel motion is achieved without play due to the mechanical design. As an option, an integrated strain gauge measurement system for overcoming the effect of hysteresis is available. Also, the TRITOR 101 element can be equipped with a capacitive measurement system. TRITOR elements can be easily combined with other mechanical positioning systems. They are well suited for various applications reaching from optical research to OEM systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Multi Dimensional Translation Stage - TRITOR 101 - Piezosystem Jena, Inc.
Hopedale, MA, USA
Compact Multi Dimensional Translation Stage
TRITOR 101
Compact Multi Dimensional Translation Stage TRITOR 101
3D piezo positioning system free central hole (30 mm) highly compact design results in superior performance accurate parallel motion by parallelogram design high reliability due to solid state hinges motion without mechanical play high resolution in nm and sub-nm range motion up to 100/80 µm (open/closed loop) precision pin holes Probe alignment in microscopes usually require an open center space (e.g. for the passage of light). The TRITOR 101 model, with its 30 mm free central hole, was developed with regard to such applications. Each axis is mechanically pre-loaded, making the TRITOR 101 system very well suited for dynamical applications. piezosystem jena´s unique TRITOR elements are extremely compact but offer motion of up to 100 µm in all three axes. Parallel motion is achieved without play due to the mechanical design. As an option, an integrated strain gauge measurement system for overcoming the effect of hysteresis is available. Also, the TRITOR 101 element can be equipped with a capacitive measurement system. TRITOR elements can be easily combined with other mechanical positioning systems. They are well suited for various applications reaching from optical research to OEM systems.

3D piezo positioning system

  • free central hole (30 mm)
  • highly compact design results in superior performance
  • accurate parallel motion by parallelogram design
  • high reliability due to solid state hinges
  • motion without mechanical play
  • high resolution in nm and sub-nm range
  • motion up to 100/80 µm (open/closed loop)
  • precision pin holes

Probe alignment in microscopes usually require an open center space (e.g. for the passage of light).

The TRITOR 101 model, with its 30 mm free central hole, was developed with regard to such applications. Each axis is mechanically pre-loaded, making the TRITOR 101 system very well suited for dynamical applications. piezosystem jena´s unique TRITOR elements are extremely compact but offer motion of up to 100 µm in all three axes. Parallel motion is achieved without play due to the mechanical design.

As an option, an integrated strain gauge measurement system for overcoming the effect of hysteresis is available. Also, the TRITOR 101 element can be equipped with a capacitive measurement system. TRITOR elements can be easily combined with other mechanical positioning systems.
They are well suited for various applications reaching from optical research to OEM systems.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Actuators
Product Number TRITOR 101
Product Name Compact Multi Dimensional Translation Stage
Electrical Connector LEMO
Maximum Voltage -10 to 150 volts
Stiffness 1 N/µm (5710 lb/in)
Capacitance 1700 nF
Unlock Full Specs
to access all available technical data

Similar Products

Multilayer Piezo Actuators - PICMA® PLUS Stack - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Stack; Multilayer
Electrical Connector AWG30
Blocked Force 220 to 4000 N (791 to 14387 oz)
View Details
Multilayer Piezoactuator - PZT2 - Mad City Labs, Inc.
Specs
Actuator Configuration Stack
Electrical Connector Two wires
Maximum Displacement 9.1 µm (0.3583 mils)
View Details
Piezoelectric Actuators -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Actuator Configuration Stack; Tube
Electrical Connector AWG30
Maximum Displacement 4.6 to 68 µm (0.1811 to 2.68 mils)
View Details