Piezosystem Jena, Inc. Stack Type Actuator Series N

Description
bare stack type actuators without housing motion up to 123 µm sub-nm resolution high stiffness up to 250 N/µm blocking force up to 3500 N ball tip and flat top/end plates available optional vacuum version available optional cryogenic temperature version available applications: positioning application demanding high accuracy under high load environment conditions, long lifetime permanent movement in industrial applications The piezostacks without housings of the series N are well suited for integration into specific customer systems. The small size of these elements allows easy insertion into other devices. The piezo ceramic is covered by a special flexible insulation. This insulation guarantees the highest performance for long term applications. It is also suitable for use in cryogenic and vacuum environments. Additional thermal shrink tube insulation protects the cable connection point on the ceramic. The standard cable length is 100 mm. As an option, flat tungsten carbide or ball tip end plates are available. Please note, when using under cryogenic conditions (4K), only 10% of the standard motion is available. Please ask us for further details specific to your desired application. High volume buyers - please send us a request for an additional discount.
Datasheet
Description
bare stack type actuators without housing motion up to 123 µm sub-nm resolution high stiffness up to 250 N/µm blocking force up to 3500 N ball tip and flat top/end plates available optional vacuum version available optional cryogenic temperature version available applications: positioning application demanding high accuracy under high load environment conditions, long lifetime permanent movement in industrial applications The piezostacks without housings of the series N are well suited for integration into specific customer systems. The small size of these elements allows easy insertion into other devices. The piezo ceramic is covered by a special flexible insulation. This insulation guarantees the highest performance for long term applications. It is also suitable for use in cryogenic and vacuum environments. Additional thermal shrink tube insulation protects the cable connection point on the ceramic. The standard cable length is 100 mm. As an option, flat tungsten carbide or ball tip end plates are available. Please note, when using under cryogenic conditions (4K), only 10% of the standard motion is available. Please ask us for further details specific to your desired application. High volume buyers - please send us a request for an additional discount.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Type Actuator - Series N - Piezosystem Jena, Inc.
Hopedale, MA, USA
Stack Type Actuator
Series N
Stack Type Actuator Series N
bare stack type actuators without housing motion up to 123 µm sub-nm resolution high stiffness up to 250 N/µm blocking force up to 3500 N ball tip and flat top/end plates available optional vacuum version available optional cryogenic temperature version available applications: positioning application demanding high accuracy under high load environment conditions, long lifetime permanent movement in industrial applications The piezostacks without housings of the series N are well suited for integration into specific customer systems. The small size of these elements allows easy insertion into other devices. The piezo ceramic is covered by a special flexible insulation. This insulation guarantees the highest performance for long term applications. It is also suitable for use in cryogenic and vacuum environments. Additional thermal shrink tube insulation protects the cable connection point on the ceramic. The standard cable length is 100 mm. As an option, flat tungsten carbide or ball tip end plates are available. Please note, when using under cryogenic conditions (4K), only 10% of the standard motion is available. Please ask us for further details specific to your desired application. High volume buyers - please send us a request for an additional discount.

bare stack type actuators without housing

  • motion up to 123 µm
  • sub-nm resolution
  • high stiffness up to 250 N/µm
  • blocking force up to 3500 N
  • ball tip and flat top/end plates available
  • optional vacuum version available
  • optional cryogenic temperature version available

applications:

  • positioning application demanding high accuracy under high load environment conditions, long lifetime permanent movement in industrial applications

The piezostacks without housings of the series N are well suited for integration into specific customer systems. The small size of these elements allows easy insertion into other devices.
The piezo ceramic is covered by a special flexible insulation. This insulation guarantees the highest performance for long term applications. It is also suitable for use in cryogenic and vacuum environments. Additional thermal shrink tube insulation protects the cable connection point on the ceramic.
The standard cable length is 100 mm. As an option, flat tungsten carbide or ball tip end plates are available. Please note, when using under cryogenic conditions (4K), only 10% of the standard motion is available. Please ask us for further details specific to your desired application.
High volume buyers - please send us a request for an additional discount.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Actuators
Product Number Series N
Product Name Stack Type Actuator
Actuator Configuration Stack
Maximum Displacement 2 to 123 µm (0.0787 to 4.84 mils)
Blocked Force 420 to 3500 N (1511 to 12589 oz)
Maximum Voltage 130 volts
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Actuator - P-810 / P-830 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 15 to 60 µm (0.5906 to 2.36 mils)
Blocked Force 1 to 1000 N (3.6 to 3597 oz)
Stiffness 7 to 57 N/µm (39971 to 325478 lb/in)
View Details
Stack piezo actuator, 40um Displacement - SMPAK155538D40 - Steiner & Martins, Inc.
Specs
Actuator Configuration Stack
View Details
Piezo Subsystems - RS08 - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Maximum Voltage 3.3 volts
Mass 2 g (0.0706 oz)
View Details