series EDA interface boards
applications:
|
EDA 4 |
EDA 5 | ||
|
part no. | E-202-40 | E-202-50 | |
|
type of interface | RS 232-C, 9600 or 19200 or 57600 baud - | RS 232-C, 9600 or 19200 or 57600 baud and IEEE 488.2 | |
|
resolution | 16 bit | 16 bit | |
|
sample rate | 32 ksamples/s | 32 ksamples/s | |
|
number of analog |
outputs | 4 | 4 |
|
inputs | 8 | 8 | |
|
number of digital |
outputs | 8 TTL (HCT573) | 8 TTL (HCT573) |
|
inputs | 4 as analog inputs programmable | 4 as analog inputs programmable | |
|
output voltage range | 0 ... 10 V | 0 ... 10 V | |
|
modul width | 6TE | 10TE | |
The EDA interface modules are universal I/O boards designed as a 19" slot card. The modules provide additional analog input and digital I/Os used for recording measurement signals or operating additional electronics.
The programming of special scan functions can be facilitated with additional software.
The main advantages of these modules are the built-in micro-controller and a free programmable memory capacity.
The micro-controller is capable of input and output procedures or voltage values programmed in the memory. The EDA 5 also has an IEEE 488.2 interface, as well as the RS 232, which is integrated into all of our EDA interface boards.
The EDA 4 and EDA 5 have the same 16 bit resolution.
| Piezosystem Jena, Inc. | |
|---|---|
| Product Category | Piezoelectric Drivers and Piezoelectric Amplifiers |
| Product Number | Series EDA |
| Product Name | Interface Boards |
| Output Voltage | 0.0 to 10 volts |