Piezosystem Jena, Inc. Rotary Piezo Stage ROTOR 10 SG

Description
rotary stroke up to 11 mrad high dynamical performance high planar behavior well centered, defined axis of rotation 0.2 µrad / 0.02 µrad resolution 3 mm free aperture integrated temperature compensation applications: fiber alignment material sciences / crystallography laser beam steering The ROTOR 10 and the ROTOR 10 SG, one axis low voltage rotary stages, are a development within our ultra-fast ROTOR line. They provide a long steering and scanning range of up to 11 mrad. The well defined axis of rotation is centrically located. An incorporated free aperture makes these stages useful for axial beam applications. Due to FEA-optimization, these stages meet the highest dynamical performance and high planar guiding accuracy. This is accomplished even with high mass loads in a compact package. Our optimization also incorporates excellent temperature compensation properties for the stage. The sophisticated monolithic guidance design of the solid flexure hinges means the trajectory is free of mechanical play and friction - a feature provided by all psj-stages.
Datasheet
Description
rotary stroke up to 11 mrad high dynamical performance high planar behavior well centered, defined axis of rotation 0.2 µrad / 0.02 µrad resolution 3 mm free aperture integrated temperature compensation applications: fiber alignment material sciences / crystallography laser beam steering The ROTOR 10 and the ROTOR 10 SG, one axis low voltage rotary stages, are a development within our ultra-fast ROTOR line. They provide a long steering and scanning range of up to 11 mrad. The well defined axis of rotation is centrically located. An incorporated free aperture makes these stages useful for axial beam applications. Due to FEA-optimization, these stages meet the highest dynamical performance and high planar guiding accuracy. This is accomplished even with high mass loads in a compact package. Our optimization also incorporates excellent temperature compensation properties for the stage. The sophisticated monolithic guidance design of the solid flexure hinges means the trajectory is free of mechanical play and friction - a feature provided by all psj-stages.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Piezo Stage - ROTOR 10 SG - Piezosystem Jena, Inc.
Hopedale, MA, USA
Rotary Piezo Stage
ROTOR 10 SG
Rotary Piezo Stage ROTOR 10 SG
rotary stroke up to 11 mrad high dynamical performance high planar behavior well centered, defined axis of rotation 0.2 µrad / 0.02 µrad resolution 3 mm free aperture integrated temperature compensation applications: fiber alignment material sciences / crystallography laser beam steering The ROTOR 10 and the ROTOR 10 SG, one axis low voltage rotary stages, are a development within our ultra-fast ROTOR line. They provide a long steering and scanning range of up to 11 mrad. The well defined axis of rotation is centrically located. An incorporated free aperture makes these stages useful for axial beam applications. Due to FEA-optimization, these stages meet the highest dynamical performance and high planar guiding accuracy. This is accomplished even with high mass loads in a compact package. Our optimization also incorporates excellent temperature compensation properties for the stage. The sophisticated monolithic guidance design of the solid flexure hinges means the trajectory is free of mechanical play and friction - a feature provided by all psj-stages.
  • rotary stroke up to 11 mrad
  • high dynamical performance
  • high planar behavior
  • well centered, defined axis of rotation 0.2 µrad / 0.02 µrad resolution
  • 3 mm free aperture
  • integrated temperature compensation

applications:

  • fiber alignment
  • material sciences / crystallography
  • laser beam steering

The ROTOR 10 and the ROTOR 10 SG, one axis low voltage rotary stages, are a development within our ultra-fast ROTOR line. They provide a long steering and scanning range of up to 11 mrad. The well defined axis of rotation is centrically located. An incorporated free aperture makes these stages useful for axial beam applications.

Due to FEA-optimization, these stages meet the highest dynamical performance and high planar guiding accuracy. This is accomplished even with high mass loads in a compact package.
Our optimization also incorporates excellent temperature compensation properties for the stage.
The sophisticated monolithic guidance design of the solid flexure hinges means the trajectory is free of mechanical play and friction - a feature provided by all psj-stages.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Rotary Stages
Product Number ROTOR 10 SG
Product Name Rotary Piezo Stage
Stage Type Rotary Positioning
Load Capacity 11.24 to ? lbs (5.1 to ? kg)
Repeatability 0.0011 degrees
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details
Motorized Rotation Stage, Stepper, Continuous 360° Motion, URS100 - URS100BPP - Newport MKS
Specs
Drive Type Stepping Motor
Load Capacity 67.44 lbs (30.59 kg)
Rotary Velocity 40 deg/sec
View Details
Precision Rotation Stage - L-611 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Gear
View Details
Rotary Piezo Stage - ROTOR 10 - Piezosystem Jena, Inc.
Piezosystem Jena, Inc.
Specs
Stage Type Rotary Positioning
Load Capacity 11.24 to ? lbs (5.1 to ? kg)
Length 1.65 inch (42 mm)
View Details