applications:
Due to the nature of the solid state flexure and parallelogram construction, these stages can travel without any mechanical play in the x and z axes, and provide a much higher resolution than is possible with mechanical or electromechanical systems.
The PX and PZ series stages can be easily combined with xy and tilting piezoelectric modules to give positioning with all degrees of freedom.
The PX stages can be equipped with measurement systems that compensate for hysteresis.
The elements are able to perform dynamic work.
| Piezosystem Jena, Inc. | |
|---|---|
| Product Category | Piezoelectric Actuators |
| Product Number | PX 200 |
| Product Name | X Translation Stage |
| Electrical Connector | LEMO |
| Maximum Voltage | -10 to 150 volts |
| Stiffness | 0.0800 N/µm (457 lb/in) |
| Capacitance | 1800 nF |