Piezosystem Jena, Inc. Micrometer Screw Drive MICI 80

Description
motion up to 80 µm high resonant frequency fine adjustment for linear stages motion without mechanical play nanometer precise adjustment of heavy loads additional mass up to 20 kg MICI 80 compatible with series 152 micrometer drives from "Mitutoyo" applications: improvement of resolution of linear stages quality control automation fine adjustment of optical components microassembly The MICI 80 series is well suited for improving the positioning accuracy of linear stages. The MICI is a piezoelectrical actuator which, in combination with a micrometer screw, is mounted onto a linear stage. Preadjustment is done by the measuring screw and the final fine adjustment is made by the MICI element. Typically, the piezo driven system generates forces up to 216 N. The resolution is down to the sub-nm range. The major advantage of the MICI system is that it can be installed into an existing system easily. Your system can be upgraded to achieve sub-nm resolution. Please make sure that the travel range of the micrometer screw isn´t longer than the travel range of the linear stage.
Datasheet
Description
motion up to 80 µm high resonant frequency fine adjustment for linear stages motion without mechanical play nanometer precise adjustment of heavy loads additional mass up to 20 kg MICI 80 compatible with series 152 micrometer drives from "Mitutoyo" applications: improvement of resolution of linear stages quality control automation fine adjustment of optical components microassembly The MICI 80 series is well suited for improving the positioning accuracy of linear stages. The MICI is a piezoelectrical actuator which, in combination with a micrometer screw, is mounted onto a linear stage. Preadjustment is done by the measuring screw and the final fine adjustment is made by the MICI element. Typically, the piezo driven system generates forces up to 216 N. The resolution is down to the sub-nm range. The major advantage of the MICI system is that it can be installed into an existing system easily. Your system can be upgraded to achieve sub-nm resolution. Please make sure that the travel range of the micrometer screw isn´t longer than the travel range of the linear stage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micrometer Screw Drive - MICI 80 - Piezosystem Jena, Inc.
Hopedale, MA, USA
Micrometer Screw Drive
MICI 80
Micrometer Screw Drive MICI 80
motion up to 80 µm high resonant frequency fine adjustment for linear stages motion without mechanical play nanometer precise adjustment of heavy loads additional mass up to 20 kg MICI 80 compatible with series 152 micrometer drives from "Mitutoyo" applications: improvement of resolution of linear stages quality control automation fine adjustment of optical components microassembly The MICI 80 series is well suited for improving the positioning accuracy of linear stages. The MICI is a piezoelectrical actuator which, in combination with a micrometer screw, is mounted onto a linear stage. Preadjustment is done by the measuring screw and the final fine adjustment is made by the MICI element. Typically, the piezo driven system generates forces up to 216 N. The resolution is down to the sub-nm range. The major advantage of the MICI system is that it can be installed into an existing system easily. Your system can be upgraded to achieve sub-nm resolution. Please make sure that the travel range of the micrometer screw isn´t longer than the travel range of the linear stage.
  • motion up to 80 µm
  • high resonant frequency
  • fine adjustment for linear stages
  • motion without mechanical play
  • nanometer precise adjustment of heavy loads
  • additional mass up to 20 kg
  • MICI 80 compatible with series 152 micrometer drives from "Mitutoyo"

applications:

  • improvement of resolution of linear stages
  • quality control
  • automation
  • fine adjustment of optical components
  • microassembly

The MICI 80 series is well suited for improving the positioning accuracy of linear stages.

The MICI is a piezoelectrical actuator which, in combination with a micrometer screw, is mounted onto a linear stage. Preadjustment is done by the measuring screw and the final fine adjustment is made by the MICI element. Typically, the piezo driven system generates forces up to 216 N. The resolution is down to the sub-nm range.

The major advantage of the MICI system is that it can be installed into an existing system easily. Your system can be upgraded to achieve sub-nm resolution. Please make sure that the travel range of the micrometer screw isn´t longer than the travel range of the linear stage.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Actuators
Product Number MICI 80
Product Name Micrometer Screw Drive
Electrical Connector LEMO
Maximum Voltage -20 to 130 volts
Stiffness 1.8 N/µm (10278 lb/in)
Capacitance 1800 nF
Unlock Full Specs
to access all available technical data

Similar Products

Multilayer Piezo Actuators - PICMA® PLUS Stack - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Stack; Multilayer
Electrical Connector AWG30
Blocked Force 220 to 4000 N (791 to 14387 oz)
View Details
Compact 2-Axes Translation Stage - PXY 80 D12 - Piezosystem Jena, Inc.
Specs
Electrical Connector LEMO
Maximum Voltage -20 to 130 volts
Stiffness 0.5500 to 0.8000 N/µm (3141 to 4568 lb/in)
View Details
Stack piezo actuator, 40um Displacement - SMPAK155538D40 - Steiner & Martins, Inc.
Specs
Actuator Configuration Stack
View Details