Piezosystem Jena, Inc. Optical Fiberswitch & Multiplexer FSM-1x9

Description
Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1x3, FSM-1x4, FSM-1x6 and FSM-1x9 series multimode optical fiber switches were developed mainly for applications in the field of spectroscopy and metrology. The signal of one input fiber can be switched to 3 (FSM-1x3) or up to 9 (FSM-1x9) output channels. Based on the cascaded mechanical switching principle, any number of output channels can be provided. The unique switching principles are based on piezoelectric elements providing a fast switching frequency of up to 500 Hz. The system is very compact, with insertion losses under 0.7dB. These systems work with multimode fibers with a core diameter ranging from 50 µm up to 660 µm. Other fiber parameters can be offered without problems upon request. All switches from piezosystem jena work without any optical components. Hence, there is no dependency on any wavelength. All switches can be used from UV up to the IR region. A standard switch configuration comes with one meter fiber length on input and output connectors. Bulkhead connectors are also available. The switch can be controlled easily by RS232, USB, and as an option via ETHERNET interface. A demo version of a controlling software comes with the switch. If you wish to receive further information about this product please use our contact form or send an email to : sales(at)piezojena.c om.
Datasheet
Description
Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1x3, FSM-1x4, FSM-1x6 and FSM-1x9 series multimode optical fiber switches were developed mainly for applications in the field of spectroscopy and metrology. The signal of one input fiber can be switched to 3 (FSM-1x3) or up to 9 (FSM-1x9) output channels. Based on the cascaded mechanical switching principle, any number of output channels can be provided. The unique switching principles are based on piezoelectric elements providing a fast switching frequency of up to 500 Hz. The system is very compact, with insertion losses under 0.7dB. These systems work with multimode fibers with a core diameter ranging from 50 µm up to 660 µm. Other fiber parameters can be offered without problems upon request. All switches from piezosystem jena work without any optical components. Hence, there is no dependency on any wavelength. All switches can be used from UV up to the IR region. A standard switch configuration comes with one meter fiber length on input and output connectors. Bulkhead connectors are also available. The switch can be controlled easily by RS232, USB, and as an option via ETHERNET interface. A demo version of a controlling software comes with the switch. If you wish to receive further information about this product please use our contact form or send an email to : sales(at)piezojena.c om.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Fiberswitch & Multiplexer - FSM-1x9 - Piezosystem Jena, Inc.
Hopedale, MA, USA
Optical Fiberswitch & Multiplexer
FSM-1x9
Optical Fiberswitch & Multiplexer FSM-1x9
Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1x3, FSM-1x4, FSM-1x6 and FSM-1x9 series multimode optical fiber switches were developed mainly for applications in the field of spectroscopy and metrology. The signal of one input fiber can be switched to 3 (FSM-1x3) or up to 9 (FSM-1x9) output channels. Based on the cascaded mechanical switching principle, any number of output channels can be provided. The unique switching principles are based on piezoelectric elements providing a fast switching frequency of up to 500 Hz. The system is very compact, with insertion losses under 0.7dB. These systems work with multimode fibers with a core diameter ranging from 50 µm up to 660 µm. Other fiber parameters can be offered without problems upon request. All switches from piezosystem jena work without any optical components. Hence, there is no dependency on any wavelength. All switches can be used from UV up to the IR region. A standard switch configuration comes with one meter fiber length on input and output connectors. Bulkhead connectors are also available. The switch can be controlled easily by RS232, USB, and as an option via ETHERNET interface. A demo version of a controlling software comes with the switch. If you wish to receive further information about this product please use our contact form or send an email to : sales(at)piezojena.c om.

Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1x3, FSM-1x4, FSM-1x6 and FSM-1x9 series multimode optical fiber switches were developed mainly for applications in the field of spectroscopy and metrology. The signal of one input fiber can be switched to 3 (FSM-1x3) or up to 9 (FSM-1x9) output channels.
Based on the cascaded mechanical switching principle, any number of output channels can be provided.
The unique switching principles are based on piezoelectric elements providing a fast switching frequency of up to 500 Hz. The system is very compact, with insertion losses under 0.7dB. These systems work with multimode fibers with a core diameter ranging from 50 µm up to 660 µm. Other fiber parameters can be offered without problems upon request.
All switches from piezosystem jena work without any optical components. Hence, there is no dependency on any wavelength. All switches can be used from UV up to the IR region.
A standard switch configuration comes with one meter fiber length on input and output connectors. Bulkhead connectors are also available. The switch can be controlled easily by RS232, USB, and as an option via ETHERNET interface. A demo version of a controlling software comes with the switch.
If you wish to receive further information about this product please use our contact form or send an email to : sales(at)piezojena.com.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Wavelength Division Multiplexers (WDM)
Product Number FSM-1x9
Product Name Optical Fiberswitch & Multiplexer
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Wavelength Division Multiplexers (WDM) - 1315 - S.I. Tech, Inc.
Specs
Multiplexer Type Wavelength Division Multiplexer
WDM Wavelength 1300 nm / 1550 nm
View Details
Optical Sensing Instrument - HYPERION si255 - Luna Innovations
Specs
Multiplexer Type Wavelength Division Multiplexer
Connector Type LC/APC
Multiplexer Features Rack Mount (optional feature)
View Details
Passive CWDM, Single LGX Mux, 8 Ch F (skip 1391-1411nm) w/ 20nm spacing, start ch 1270nm, LC/UPC w/ MON (1%)&Pass Single Fiber - PCW1M-8F327-NN46 - L-com, Inc.
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
Connector Type LC
WDM Bandwidth 1411 nm (14110 Å)
View Details
LANWDM Mux/Demux -  - MACOM
Specs
Multiplexer Type Wavelength Division Multiplexer
Number of Channels 4
View Details