Piezosystem Jena, Inc. ENT main supply modules

Description
ENT power supply units variety of 3 power classes output power range of 25 - 100 W modular plug-in modules The ENT module supplies the main voltages for the ENV amplifier module, which is the actual amplifier. The ENT and ENV modules can be placed individually into the casing. Depending on the application, several amplifier modules can be combined with one ENT power supply module in a single casing, but each system needs at least one ENT module. There are three different output power classes available: ENT 40 - 25 W output power ENT 150 - 50 W output power ENT 400 - 100 W output power main voltage output power module width part no. ENT 40 230 V 25 W 14 TE E-103-13 115 V 25 W 14 TE E-103-14 ENT 150 230 V 50 W 14 TE E-103-23 115 V 50 W 14 TE E-103-24 ENT 400 230 V 100 W 18 TE E-103-33 115 V 100 W 18 TE E-103-34
Description
ENT power supply units variety of 3 power classes output power range of 25 - 100 W modular plug-in modules The ENT module supplies the main voltages for the ENV amplifier module, which is the actual amplifier. The ENT and ENV modules can be placed individually into the casing. Depending on the application, several amplifier modules can be combined with one ENT power supply module in a single casing, but each system needs at least one ENT module. There are three different output power classes available: ENT 40 - 25 W output power ENT 150 - 50 W output power ENT 400 - 100 W output power main voltage output power module width part no. ENT 40 230 V 25 W 14 TE E-103-13 115 V 25 W 14 TE E-103-14 ENT 150 230 V 50 W 14 TE E-103-23 115 V 50 W 14 TE E-103-24 ENT 400 230 V 100 W 18 TE E-103-33 115 V 100 W 18 TE E-103-34

Suppliers

Company
Product
Description
Supplier Links
ENT main supply modules -  - Piezosystem Jena, Inc.
Hopedale, MA, USA
ENT main supply modules
ENT main supply modules
ENT power supply units variety of 3 power classes output power range of 25 - 100 W modular plug-in modules The ENT module supplies the main voltages for the ENV amplifier module, which is the actual amplifier. The ENT and ENV modules can be placed individually into the casing. Depending on the application, several amplifier modules can be combined with one ENT power supply module in a single casing, but each system needs at least one ENT module. There are three different output power classes available: ENT 40 - 25 W output power ENT 150 - 50 W output power ENT 400 - 100 W output power main voltage output power module width part no. ENT 40 230 V 25 W 14 TE E-103-13 115 V 25 W 14 TE E-103-14 ENT 150 230 V 50 W 14 TE E-103-23 115 V 50 W 14 TE E-103-24 ENT 400 230 V 100 W 18 TE E-103-33 115 V 100 W 18 TE E-103-34

ENT power supply units

  • variety of 3 power classes
  • output power range of 25 - 100 W
  • modular plug-in modules

The ENT module supplies the main voltages for the ENV amplifier module, which is the actual amplifier. The ENT and ENV modules can be placed individually into the casing. Depending on the application, several amplifier modules can be combined with one ENT power supply module in a single casing, but each system needs at least one ENT module.
There are three different output power classes available:

  • ENT 40 - 25 W output power
  • ENT 150 - 50 W output power
  • ENT 400 - 100 W output power

main voltage

output power

module width

part no.

ENT 40

230 V25 W14 TEE-103-13
115 V25 W14 TEE-103-14

ENT 150

230 V50 W14 TEE-103-23
115 V50 W14 TEE-103-24

ENT 400

230 V100 W18 TEE-103-33
115 V100 W18 TEE-103-34
Supplier's Site

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Name ENT main supply modules
Output Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

PICA Piezo High-Power Amplifier / Controller - E-481 - PI (Physik Instrumente) L.P.
Specs
Input Voltage Range 0.0 to 10 volts
Input Impedance 100 kohms
Output Voltage -1100 to 1100 volts
View Details
Load Cell/Transducer Amplifier - AMPLI-Block - Andantex USA, Inc.
Specs
Input Voltage Range 24 volts
Output Voltage 0.0 to 10 volts
Maximum Peak Current 4 to 20 milliamps
View Details
1-Channel Inline Charge Voltage Converter - 5050B - Kistler Group
Specs
Input Voltage Range 20 to 30 volts
Maximum Peak Current 2 to 18 milliamps
Bandwidth 0.0 to 50 kHz
View Details
Single-Axis Piezo Controller - 5V10 OEM controller - Piezosystem Jena, Inc.
Specs
Input Impedance 10 kohms
Output Voltage 0.0 to 5 volts
Number of Channels 1
View Details