Features & Benefits X24 Provides
Intrinsically safe electronics approved for ATEX /IECEx Zones 1 & 2
Adaptable and expandable wireless system for safe zones
Long battery life of up to five years in the field
Wireless transmission range of up to 800 m (half a mile)
Proprietary license free 2.4 GHz, approved for FCC, IC and European use
Intuitive software which calibrates to sensors in under three minutes
Strain gauge measurements for load, strain, pressure, force and torque
Multiple usage scenarios
Certified wireless transmitters now available to cover multiple usage scenarios in potentially lucrative markets.
Intrinsically safe
Intrinsically safe electronics approved with the latest CSA Group / Sira Certification for ATEX / IECEx Zones 1 & 2.
Adapt to changing environments
Adapt to changing environments with an easy to add, expandable wireless system for new or retrofit installation. Certified transmitters send to ‘safe zone’ base stations, gateways, analogue and digital outputs.
Exceptionally reliable signal Exceptionally reliable signal in environments which are likely to have a high density of metal equipment. High performance for assured and secured transmission. Reduce Installation and maintenance Installation costs vastly reduced with quick set up. Save on maintenance down time. Up to half a mile Transmission distance Transmission distance up to half a mile (800 m / 2600 ft) and battery lifetime of up to five years.
Enhance your Ex solution with trusted wireless technology Benefit from our established, tried and tested technology designed and manufactured by the industry leader.
OEM option OEM option for embedding within sensors and enclosures.
Free Logging and visualization software Powerful logging and visualization software, which is entirely free to download from our website, is used to display and build visual representations of systems with live readings. Smart Diagnostics for Early Warning Intuitive software provides audible alarms to indicate under and over range as well as loss in communications. Indicates low battery and other remote sensor states and allows the creation of customized reports.
Features & Benefits
X24 Provides
- Intrinsically safe electronics approved for ATEX /IECEx Zones 1 & 2
- Adaptable and expandable wireless system for safe zones
- Long battery life of up to five years in the field
- Wireless transmission range of up to 800 m (half a mile)
- Proprietary license free 2.4 GHz, approved for FCC, IC and European use
- Intuitive software which calibrates to sensors in under three minutes
- Strain gauge measurements for load, strain, pressure, force and torque
Multiple usage scenarios
Certified wireless transmitters now available to cover multiple usage scenarios in potentially lucrative markets.
Intrinsically safe
Intrinsically safe electronics approved with the latest CSA Group / Sira Certification for ATEX / IECEx Zones 1 & 2.
Adapt to changing environments
Adapt to changing environments with an easy to add, expandable wireless system for new or retrofit installation. Certified transmitters send to ‘safe zone’ base stations, gateways, analogue and digital outputs.
Exceptionally reliable signal
Exceptionally reliable signal in environments which are likely to have a high density of metal equipment. High performance for assured and secured transmission. Reduce Installation and maintenance Installation costs vastly reduced with quick set up. Save on maintenance down time. Up to half a mile Transmission distance
Transmission distance up to half a mile (800 m / 2600 ft) and battery lifetime of up to five years.
Enhance your Ex solution with trusted wireless technology
Benefit from our established, tried and tested technology designed and manufactured by the industry leader.
OEM option
OEM option for embedding within sensors and enclosures.
Free Logging and visualization software Powerful logging and visualization software, which is entirely free to download from our website, is used to display and build visual representations of systems with live readings. Smart Diagnostics for Early Warning Intuitive software provides audible alarms to indicate under and over range as well as loss in communications. Indicates low battery and other remote sensor states and allows the creation of customized reports.