AvaLAN Wireless Systems, Inc. 5.8 GHz Outdoor 100 Mbps Wireless Ethernet Bridge AW58100HTP-PAIR

Description
The AW58100HTP-PAIR high speed Ethernet bridge provides a point-to-point line of sight connection to link a "fringe" IP device such as a video surveillance camera that needs robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The antenna in each radio is a dual flat panel providing two 90° polarized 23 dBi gain units. The radios are packaged in rugged and weatherproof diecast aluminum enclosures and are powered through the Ethernet cable to save additional wiring. Rugged pole-mount adapters are provided and the two radios are pre-configured and ready to use as a transparent Ethernet cable extension with up to a 30 mile range. Up to 100 Mbps Ethernet data rate keeps up with high resolution cameras User selectable RF channel width (5, 10 or 20 MHz) Maximum legal radiated power (40 Watts EIRP) for maximum range and interference penetration Data Security provided by WPA2-PSK-AES 256-bit encryption Built in browser interface for easy re-configuration and link status monitoring Rugged weatherproof cast aluminum NEMA enclosures for outdoor use Line-of-sight range up to 30 miles Power over Ethernet for single cable installation
Datasheet
Description
The AW58100HTP-PAIR high speed Ethernet bridge provides a point-to-point line of sight connection to link a "fringe" IP device such as a video surveillance camera that needs robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The antenna in each radio is a dual flat panel providing two 90° polarized 23 dBi gain units. The radios are packaged in rugged and weatherproof diecast aluminum enclosures and are powered through the Ethernet cable to save additional wiring. Rugged pole-mount adapters are provided and the two radios are pre-configured and ready to use as a transparent Ethernet cable extension with up to a 30 mile range. Up to 100 Mbps Ethernet data rate keeps up with high resolution cameras User selectable RF channel width (5, 10 or 20 MHz) Maximum legal radiated power (40 Watts EIRP) for maximum range and interference penetration Data Security provided by WPA2-PSK-AES 256-bit encryption Built in browser interface for easy re-configuration and link status monitoring Rugged weatherproof cast aluminum NEMA enclosures for outdoor use Line-of-sight range up to 30 miles Power over Ethernet for single cable installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz Outdoor 100 Mbps Wireless Ethernet Bridge - AW58100HTP-PAIR - AvaLAN Wireless Systems, Inc.
Madison, AL, USA
5.8 GHz Outdoor 100 Mbps Wireless Ethernet Bridge
AW58100HTP-PAIR
5.8 GHz Outdoor 100 Mbps Wireless Ethernet Bridge AW58100HTP-PAIR
The AW58100HTP-PAIR high speed Ethernet bridge provides a point-to-point line of sight connection to link a "fringe" IP device such as a video surveillance camera that needs robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The antenna in each radio is a dual flat panel providing two 90° polarized 23 dBi gain units. The radios are packaged in rugged and weatherproof diecast aluminum enclosures and are powered through the Ethernet cable to save additional wiring. Rugged pole-mount adapters are provided and the two radios are pre-configured and ready to use as a transparent Ethernet cable extension with up to a 30 mile range. Up to 100 Mbps Ethernet data rate keeps up with high resolution cameras User selectable RF channel width (5, 10 or 20 MHz) Maximum legal radiated power (40 Watts EIRP) for maximum range and interference penetration Data Security provided by WPA2-PSK-AES 256-bit encryption Built in browser interface for easy re-configuration and link status monitoring Rugged weatherproof cast aluminum NEMA enclosures for outdoor use Line-of-sight range up to 30 miles Power over Ethernet for single cable installation

The AW58100HTP-PAIR high speed Ethernet bridge provides a point-to-point line of sight connection to link a "fringe" IP device such as a video surveillance camera that needs robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves very high data rate through a combination of multiple spacial streams and higher level OFDM modulation.

The antenna in each radio is a dual flat panel providing two 90° polarized 23 dBi gain units. The radios are packaged in rugged and weatherproof diecast aluminum enclosures and are powered through the Ethernet cable to save additional wiring. Rugged pole-mount adapters are provided and the two radios are pre-configured and ready to use as a transparent Ethernet cable extension with up to a 30 mile range.

  • Up to 100 Mbps Ethernet data rate keeps up with high resolution cameras
  • User selectable RF channel width (5, 10 or 20 MHz)
  • Maximum legal radiated power (40 Watts EIRP) for maximum range and interference penetration
  • Data Security provided by WPA2-PSK-AES 256-bit encryption
  • Built in browser interface for easy re-configuration and link status monitoring
  • Rugged weatherproof cast aluminum NEMA enclosures for outdoor use
  • Line-of-sight range up to 30 miles
  • Power over Ethernet for single cable installation
Supplier's Site Datasheet

Technical Specifications

  AvaLAN Wireless Systems, Inc.
Product Category Wireless Systems
Product Number AW58100HTP-PAIR
Product Name 5.8 GHz Outdoor 100 Mbps Wireless Ethernet Bridge
Unlock Full Specs
to access all available technical data

Similar Products