The T24 Wireless Telemetry Sensor System is a modular wireless solution for industrial sensor applications
Features & Benefits
High accuracy, high quality measurement is interfaced with simple yet powerful configuration and monitoring software. T24 gives sensor manufacturers and integrators the complete flexibility to build their own sensor modules around it. The system easily replaces wired systems, reducing installation and maintenance costs.
T24 Provides
Exceptional performance in the harshest of conditions
High measurement low noise electronics
Long battery life of up to five years in the field
Proprietary license free 2.4 GHz
Intuitive software which calibrates to sensors in under three minutes
Modular System We know how industry applications can vary, so T24 can be constructed to fit around each requirement. Transmitter modules, base stations, robust handheld displays, serial outputs, relays, printers and analogue outputs can be simply configured to suit your needs.
Measurement Quality High accuracy, low noise measurement electronics deliver high resolution, low drift results which can be user calibrated over nine points to enable linearisation and to deliver results in user definable engineering units. The results can be transmitted at rates of up to 200 per second to other T24 devices. Powerful Software Configuration of devices is simple with our user friendly Toolkit software. Configure and calibrate by using either known inputs or by table entry.
Range & Coverage T24 modules are fitted with efficient antennas which provide superior performance and data integrity. The antenna’s signal integrity and coverage overcomes challenging environmental conditions such as moving objects or high metallic environments. The license free 2.4 GHz Direct Sequence Spread Spectrum (DSSS) radio technology offers high integrity, error free communications which can co-exist with other wireless technologies such as Wi-Fi, Bluetooth® and Zigbee®.
The T24 Wireless Telemetry Sensor System is a modular wireless solution for industrial sensor applications
Features & Benefits
High accuracy, high quality measurement is interfaced with simple yet powerful configuration and monitoring software. T24 gives sensor manufacturers and integrators the complete flexibility to build their own sensor modules around it. The system easily replaces wired systems, reducing installation and maintenance costs.
T24 Provides
- Exceptional performance in the harshest of conditions
- High measurement low noise electronics
- Long battery life of up to five years in the field
- Proprietary license free 2.4 GHz
- Intuitive software which calibrates to sensors in under three minutes
Modular System
We know how industry applications can vary, so T24 can be constructed to fit around each requirement. Transmitter modules, base stations, robust handheld displays, serial outputs, relays, printers and analogue outputs can be simply configured to suit your needs.
Measurement Quality
High accuracy, low noise measurement electronics deliver high resolution, low drift results which can be user calibrated over nine points to enable linearisation and to deliver results in user definable engineering units. The results can be transmitted at rates of up to 200 per second to other T24 devices. Powerful Software
Configuration of devices is simple with our user friendly Toolkit software. Configure and calibrate by using either known inputs or by table entry.
Range & Coverage
T24 modules are fitted with efficient antennas which provide superior performance and data integrity. The antenna’s signal integrity and coverage overcomes challenging environmental conditions such as moving objects or high metallic environments. The license free 2.4 GHz Direct Sequence Spread Spectrum (DSSS) radio technology offers high integrity, error free communications which can co-exist with other wireless technologies such as Wi-Fi, Bluetooth® and Zigbee®.