Picosecond Pulse Labs, Inc. Surface Mount DC Block Model SM500

Description
Features 50 Ohm Surface Mount Device 7 kHz to 35 GHz Low Insertion Loss Small Footprint: .236"x.158" Applications Telecommunications Systems Transmitters Receivers The Picosecond Advantage: Excellent transient response and low insertion loss in a high performance DC Block that drops into your board design!Description: The Model SM500 is an ultra-broadband, surface-mount DC Block designed for use in systems up to 20 Gb/s. It passes very fast risetime pulses with a minimum of waveform distortion. It offers a 10 ps risetime, and the -3 dB bandwidth extends over many decades from 7 kHz to 35 GHz. The small size and low cost enable system designers to achieve increasingly stringent package size and cost goals. As a leadless, solder-mount, electrical component, it can be connected to microstrip lines on a circuit board. This component is ideal for automated assembly. Note: A product guide, PG-3043 "Model SM500 DC Block Mounting and Testing Notes", which provides guidelines for PC board assembly processing and precision frequency response testing is available on request.
Description
Features 50 Ohm Surface Mount Device 7 kHz to 35 GHz Low Insertion Loss Small Footprint: .236"x.158" Applications Telecommunications Systems Transmitters Receivers The Picosecond Advantage: Excellent transient response and low insertion loss in a high performance DC Block that drops into your board design!Description: The Model SM500 is an ultra-broadband, surface-mount DC Block designed for use in systems up to 20 Gb/s. It passes very fast risetime pulses with a minimum of waveform distortion. It offers a 10 ps risetime, and the -3 dB bandwidth extends over many decades from 7 kHz to 35 GHz. The small size and low cost enable system designers to achieve increasingly stringent package size and cost goals. As a leadless, solder-mount, electrical component, it can be connected to microstrip lines on a circuit board. This component is ideal for automated assembly. Note: A product guide, PG-3043 "Model SM500 DC Block Mounting and Testing Notes", which provides guidelines for PC board assembly processing and precision frequency response testing is available on request.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount DC Block - Model SM500 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Surface Mount DC Block
Model SM500
Surface Mount DC Block Model SM500
Features 50 Ohm Surface Mount Device 7 kHz to 35 GHz Low Insertion Loss Small Footprint: .236"x.158" Applications Telecommunications Systems Transmitters Receivers The Picosecond Advantage: Excellent transient response and low insertion loss in a high performance DC Block that drops into your board design!Description: The Model SM500 is an ultra-broadband, surface-mount DC Block designed for use in systems up to 20 Gb/s. It passes very fast risetime pulses with a minimum of waveform distortion. It offers a 10 ps risetime, and the -3 dB bandwidth extends over many decades from 7 kHz to 35 GHz. The small size and low cost enable system designers to achieve increasingly stringent package size and cost goals. As a leadless, solder-mount, electrical component, it can be connected to microstrip lines on a circuit board. This component is ideal for automated assembly. Note: A product guide, PG-3043 "Model SM500 DC Block Mounting and Testing Notes", which provides guidelines for PC board assembly processing and precision frequency response testing is available on request.

Features

  • 50 Ohm Surface Mount Device
  • 7 kHz to 35 GHz
  • Low Insertion Loss
  • Small Footprint: .236"x.158"
    Applications
  • Telecommunications Systems
  • Transmitters
  • Receivers
    The Picosecond Advantage:
    Excellent transient response and low insertion loss in a high performance DC Block that drops into your board design!Description:
    The Model SM500 is an ultra-broadband, surface-mount DC Block designed for use in systems up to 20 Gb/s. It passes very fast risetime pulses with a minimum of waveform distortion. It offers a 10 ps risetime, and the -3 dB bandwidth extends over many decades from 7 kHz to 35 GHz. The small size and low cost enable system designers to achieve increasingly stringent package size and cost goals. As a leadless, solder-mount, electrical component, it can be connected to microstrip lines on a circuit board. This component is ideal for automated assembly. Note: A product guide, PG-3043 "Model SM500 DC Block Mounting and Testing Notes", which provides guidelines for PC board assembly processing and precision frequency response testing is available on request.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category DC Blocks
Product Number Model SM500
Product Name Surface Mount DC Block
Impedance 50-Ohm
Unlock Full Specs
to access all available technical data

Similar Products

Opti-Cap® DC Ultra Broadband Block - P42BN820MA04679 - Knowles Precision Devices
Specs
Frequency 1.60E-5 to 40 GHz
View Details
DC Blocks - NDB-10-50000 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency 0.0100 to 50 GHz
VSWR 1.3 :1
View Details
DC BLOCK / BNC-F / BNC-M /RoHS - BLK-222-75+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type BNC
Frequency 0.0100 to 2.2 GHz
View Details
DC Block - Model 5500A - Picosecond Pulse Labs, Inc.
Picosecond Pulse Labs, Inc.
Specs
Connector Type SMA
Impedance 50-Ohm
Frequency 8.00E-5 to 26 GHz
View Details