Picosecond Pulse Labs, Inc. DC Block Model 5501A

Description
Features 50 V Max 7 kHz to > 26 GHz 10 ps Risetime Clean Transient Pulse Response Insertable Design with SMA Connectors Applications Test and Measurement Telecom Systems High Speed Pulse Testing The Picosecond Advantage: Our high performance, broadband DC Blocks have excellent transient response.Description: The Model 5501A DC Block is an extremely broadband, coaxial blocking capacitor. Due to the coaxial construction, excellent microwave performance and very fast risetime responses are achieved. It offers a -3 dB bandwidth in excess of 26 GHz and a risetime of 10 ps. This DC Block has a capacitance value of 0.22 uF which provides a -3 dB low frequency cutoff of 7 kHz.
Description
Features 50 V Max 7 kHz to > 26 GHz 10 ps Risetime Clean Transient Pulse Response Insertable Design with SMA Connectors Applications Test and Measurement Telecom Systems High Speed Pulse Testing The Picosecond Advantage: Our high performance, broadband DC Blocks have excellent transient response.Description: The Model 5501A DC Block is an extremely broadband, coaxial blocking capacitor. Due to the coaxial construction, excellent microwave performance and very fast risetime responses are achieved. It offers a -3 dB bandwidth in excess of 26 GHz and a risetime of 10 ps. This DC Block has a capacitance value of 0.22 uF which provides a -3 dB low frequency cutoff of 7 kHz.

Suppliers

Company
Product
Description
Supplier Links
DC Block Model 5501A
Features 50 V Max 7 kHz to > 26 GHz 10 ps Risetime Clean Transient Pulse Response Insertable Design with SMA Connectors Applications Test and Measurement Telecom Systems High Speed Pulse Testing The Picosecond Advantage: Our high performance, broadband DC Blocks have excellent transient response.Description: The Model 5501A DC Block is an extremely broadband, coaxial blocking capacitor. Due to the coaxial construction, excellent microwave performance and very fast risetime responses are achieved. It offers a -3 dB bandwidth in excess of 26 GHz and a risetime of 10 ps. This DC Block has a capacitance value of 0.22 uF which provides a -3 dB low frequency cutoff of 7 kHz.

Features

  • 50 V Max
  • 7 kHz to > 26 GHz
  • 10 ps Risetime
  • Clean Transient Pulse
    Response
  • Insertable Design with SMA Connectors
    Applications
  • Test and Measurement
  • Telecom Systems
  • High Speed Pulse Testing
    The Picosecond Advantage:
    Our high performance, broadband DC Blocks have excellent transient response.Description:
    The Model 5501A DC Block is an extremely broadband, coaxial blocking capacitor. Due to the coaxial construction, excellent microwave performance and very fast risetime responses are achieved. It offers a -3 dB bandwidth in excess of 26 GHz and a risetime of 10 ps. This DC Block has a capacitance value of 0.22 uF which provides a -3 dB low frequency cutoff of 7 kHz.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category DC Blocks
Product Number Model 5501A
Product Name DC Block
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Milli-Cap® DC Ultra Broadband Block - P62CG1R0C5S - Knowles Precision Devices
Specs
Impedance 50-Ohm
Frequency 18 to 40 GHz
View Details
DC BLOCK SMA-F/SMA-M 18GHZRoHS - BLK-18W-S+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type SMA
Frequency 0.0100 to 18 GHz
View Details
DC Blocks - NDB-10-18000 - kTB Solutions
Specs
Connector Type N
Frequency 0.0100 to 18 GHz
VSWR 1.25 :1
View Details
DC Block - 50DB-060 - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Connector Type BNC; Type N; SMA; TNC
Frequency 1.00E-6 to 2 GHz
VSWR 1.3 :1
View Details