Picosecond Pulse Labs, Inc. Bias Tee Model 5546

Description
Features 3.5 kHz to 7 GHz Bandwidth 45 ps Risetime 50 V, 500 mA SMA Connectorsli> Applications Test and Measurement Systems Laser, Photodiode or Amplifier Biasing The Picosecond Advantage: The Model 5546 Bias Tee is a high performance biasing network with 7 GHz bandwidth and a very small low-frequency cutoff. It is capable of handling 50 V and 500 mA current levels.Description: This is a broadband coaxial bias insertion tee and DC blocking capacitor with a 45 ps risetime. It was designed to have a very small low-frequency cutoff of only 3.5 kHz when used with the external inductor that is provided. It passes fast rise pulses with a minimum of waveform distortion. The frequency response is very flat.
Description
Features 3.5 kHz to 7 GHz Bandwidth 45 ps Risetime 50 V, 500 mA SMA Connectorsli> Applications Test and Measurement Systems Laser, Photodiode or Amplifier Biasing The Picosecond Advantage: The Model 5546 Bias Tee is a high performance biasing network with 7 GHz bandwidth and a very small low-frequency cutoff. It is capable of handling 50 V and 500 mA current levels.Description: This is a broadband coaxial bias insertion tee and DC blocking capacitor with a 45 ps risetime. It was designed to have a very small low-frequency cutoff of only 3.5 kHz when used with the external inductor that is provided. It passes fast rise pulses with a minimum of waveform distortion. The frequency response is very flat.

Suppliers

Company
Product
Description
Supplier Links
Bias Tee Model 5546
Features 3.5 kHz to 7 GHz Bandwidth 45 ps Risetime 50 V, 500 mA SMA Connectorsli> Applications Test and Measurement Systems Laser, Photodiode or Amplifier Biasing The Picosecond Advantage: The Model 5546 Bias Tee is a high performance biasing network with 7 GHz bandwidth and a very small low-frequency cutoff. It is capable of handling 50 V and 500 mA current levels.Description: This is a broadband coaxial bias insertion tee and DC blocking capacitor with a 45 ps risetime. It was designed to have a very small low-frequency cutoff of only 3.5 kHz when used with the external inductor that is provided. It passes fast rise pulses with a minimum of waveform distortion. The frequency response is very flat.

Features

  • 3.5 kHz to 7 GHz Bandwidth
  • 45 ps Risetime
  • 50 V, 500 mA
  • SMA Connectorsli>
    Applications
  • Test and Measurement
    Systems
  • Laser, Photodiode or
    Amplifier Biasing
    The Picosecond Advantage:
    The Model 5546 Bias Tee is a high performance biasing network with 7 GHz bandwidth and a very small low-frequency cutoff. It is capable of handling 50 V and 500 mA current levels.Description:
    This is a broadband coaxial bias insertion tee and DC blocking capacitor with a 45 ps risetime. It was designed to have a very small low-frequency cutoff of only 3.5 kHz when used with the external inductor that is provided. It passes fast rise pulses with a minimum of waveform distortion. The frequency response is very flat.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Bias Tees
Product Number Model 5546
Product Name Bias Tee
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Bias Tee - MBT18-7-1000 - Maury Microwave
Specs
Connector Type 7mm
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
Bias Tee KBT010124 - KBT010124 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 50 volts
DC Current 1500 milliamps
View Details
BT1-0026, High Power Bias Tee - BT1-0026 - Marki Microwave LLC
Specs
Frequency 2.00E-4 to 26.5 GHz
View Details
Bias Tee - Model 5542 - Picosecond Pulse Labs, Inc.
Picosecond Pulse Labs, Inc.
Specs
Connector Type 2.4mm (optional feature); 2.92 mm (optional feature)
Impedance 50-Ohm
DC Voltage 16 volts
View Details