Picosecond Pulse Labs, Inc. Bias Tee Model 5542

Description
Features 10 kHz to 50 GHz Frequency Response 7 ps Risetime 2.92 or 2.4 mm Connectors 16 V, 100 mA Applications 40G Telecom Equipment Test and Measurement RF and Microwave The Picosecond Advantage: Built for high speed pulses, this bias tee has excellent transient response.Description: This is an ultra-broadband, coaxial bias insertion tee and DC blocking capacitor with a risetime of only 7 ps. It passes ultra-fast risetime pulses with a minimum of waveform distortion. The frequency response is flat over many decades from 10 kHz to beyond 50 GHz. The Model 5542 Bias Tee is now available with your choice of either 2.92 mm (40 GHz), or 2.4 mm (50 GHz) connectors. The 2.92 mm connector is mechanically and electrically compatible with SMA and 3.5 mm connectors. The 2.4 mm connector is mechanically and electrically compatible with the 1.85 mm connector. This bias tee is ideal for 40 Gbit systems and other RF and microwave applications.
Description
Features 10 kHz to 50 GHz Frequency Response 7 ps Risetime 2.92 or 2.4 mm Connectors 16 V, 100 mA Applications 40G Telecom Equipment Test and Measurement RF and Microwave The Picosecond Advantage: Built for high speed pulses, this bias tee has excellent transient response.Description: This is an ultra-broadband, coaxial bias insertion tee and DC blocking capacitor with a risetime of only 7 ps. It passes ultra-fast risetime pulses with a minimum of waveform distortion. The frequency response is flat over many decades from 10 kHz to beyond 50 GHz. The Model 5542 Bias Tee is now available with your choice of either 2.92 mm (40 GHz), or 2.4 mm (50 GHz) connectors. The 2.92 mm connector is mechanically and electrically compatible with SMA and 3.5 mm connectors. The 2.4 mm connector is mechanically and electrically compatible with the 1.85 mm connector. This bias tee is ideal for 40 Gbit systems and other RF and microwave applications.

Suppliers

Company
Product
Description
Supplier Links
Bias Tee Model 5542
Features 10 kHz to 50 GHz Frequency Response 7 ps Risetime 2.92 or 2.4 mm Connectors 16 V, 100 mA Applications 40G Telecom Equipment Test and Measurement RF and Microwave The Picosecond Advantage: Built for high speed pulses, this bias tee has excellent transient response.Description: This is an ultra-broadband, coaxial bias insertion tee and DC blocking capacitor with a risetime of only 7 ps. It passes ultra-fast risetime pulses with a minimum of waveform distortion. The frequency response is flat over many decades from 10 kHz to beyond 50 GHz. The Model 5542 Bias Tee is now available with your choice of either 2.92 mm (40 GHz), or 2.4 mm (50 GHz) connectors. The 2.92 mm connector is mechanically and electrically compatible with SMA and 3.5 mm connectors. The 2.4 mm connector is mechanically and electrically compatible with the 1.85 mm connector. This bias tee is ideal for 40 Gbit systems and other RF and microwave applications.

Features

  • 10 kHz to 50 GHz Frequency
    Response
  • 7 ps Risetime
  • 2.92 or 2.4 mm Connectors
  • 16 V, 100 mA
    Applications
  • 40G Telecom Equipment
  • Test and Measurement
  • RF and Microwave
    The Picosecond Advantage:
    Built for high speed pulses, this bias tee has excellent transient response.Description:
    This is an ultra-broadband, coaxial bias insertion tee and DC blocking capacitor with a risetime of only 7 ps. It passes ultra-fast risetime pulses with a minimum of waveform distortion. The frequency response is flat over many decades from 10 kHz to beyond 50 GHz. The Model 5542 Bias Tee is now available with your choice of either 2.92 mm (40 GHz), or 2.4 mm (50 GHz) connectors. The 2.92 mm connector is mechanically and electrically compatible with SMA and 3.5 mm connectors. The 2.4 mm connector is mechanically and electrically compatible with the 1.85 mm connector. This bias tee is ideal for 40 Gbit systems and other RF and microwave applications.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Bias Tees
Product Number Model 5542
Product Name Bias Tee
Connector Type 2.4mm (optional feature); 2.92 mm (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Bias Tee - MBT18-7-1000 - Maury Microwave
Specs
Connector Type 7mm
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
Bias Tee KBT010040 - KBT010040 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 50 volts
DC Current 1200 milliamps
View Details
BT-0010SMG-2, Miniature Surface Mount Bias Tee - BT-0010SMG-2 - Marki Microwave LLC
Specs
Frequency 0.0200 to 10 GHz
View Details
High Current Bias Tee - Model 5589 - Picosecond Pulse Labs, Inc.
Picosecond Pulse Labs, Inc.
Specs
Connector Type SMA
Impedance 50-Ohm
DC Voltage 100 volts
View Details