Picosecond Pulse Labs, Inc. Bias Tee Model 5545

Description
Features 65 kHz to 20 GHz Bandwidth 12 ps Risetime 50 V, 500 mA SMA Connectors Applications Test and Measurement Systems Laser, Photodiode or Amplifier Biasing OC-192 Telecom Systems The Picosecond Advantage: This is a high performance biasing network with a 20 GHz frequency response. It is capable of handling 50 V and 500 mA current levels.Description: The Model 5545 Bias Tee is a broadband coaxial bias insertion tee and DC blocking capacitor with a 12 ps risetime. It passes fast rise pulses with a minimum of waveform distortion. The frequency response is flat over many decades from 65 kHz to 20 GHz.
Description
Features 65 kHz to 20 GHz Bandwidth 12 ps Risetime 50 V, 500 mA SMA Connectors Applications Test and Measurement Systems Laser, Photodiode or Amplifier Biasing OC-192 Telecom Systems The Picosecond Advantage: This is a high performance biasing network with a 20 GHz frequency response. It is capable of handling 50 V and 500 mA current levels.Description: The Model 5545 Bias Tee is a broadband coaxial bias insertion tee and DC blocking capacitor with a 12 ps risetime. It passes fast rise pulses with a minimum of waveform distortion. The frequency response is flat over many decades from 65 kHz to 20 GHz.

Suppliers

Company
Product
Description
Supplier Links
Bias Tee Model 5545
Features 65 kHz to 20 GHz Bandwidth 12 ps Risetime 50 V, 500 mA SMA Connectors Applications Test and Measurement Systems Laser, Photodiode or Amplifier Biasing OC-192 Telecom Systems The Picosecond Advantage: This is a high performance biasing network with a 20 GHz frequency response. It is capable of handling 50 V and 500 mA current levels.Description: The Model 5545 Bias Tee is a broadband coaxial bias insertion tee and DC blocking capacitor with a 12 ps risetime. It passes fast rise pulses with a minimum of waveform distortion. The frequency response is flat over many decades from 65 kHz to 20 GHz.

Features

  • 65 kHz to 20 GHz Bandwidth
  • 12 ps Risetime
  • 50 V, 500 mA
  • SMA Connectors
    Applications
  • Test and Measurement
    Systems
  • Laser, Photodiode or Amplifier
    Biasing
  • OC-192 Telecom Systems
    The Picosecond Advantage:
    This is a high performance biasing network with a 20 GHz frequency response. It is capable of handling 50 V and 500 mA current levels.Description:
    The Model 5545 Bias Tee is a broadband coaxial bias insertion tee and DC blocking capacitor with a 12 ps risetime. It passes fast rise pulses with a minimum of waveform distortion. The frequency response is flat over many decades from 65 kHz to 20 GHz.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Bias Tees
Product Number Model 5545
Product Name Bias Tee
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Bias Tee - MBT18-7-1000 - Maury Microwave
Specs
Connector Type 7mm
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
Bias Tee KBT010124 - KBT010124 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 50 volts
DC Current 1500 milliamps
View Details
BT-0040, Bias Tee - BT-0040 - Marki Microwave LLC
Marki Microwave LLC
Specs
Frequency 4.00E-6 to 40 GHz
View Details
Surface Mount Bias Tee - Model SM100 - Picosecond Pulse Labs, Inc.
Picosecond Pulse Labs, Inc.
Specs
Impedance 50-Ohm
DC Voltage 16 volts
DC Current 500 milliamps
View Details