Picosecond Pulse Labs, Inc. Surface Mount Bias Tee Model SM100

Description
Features 14 kHz to 13 GHz Surface Mount High Performance Low Cost Small Footprint: 1.02" x 0.64" Applications OC-192 Telecom Systems Laser or Photodiode Biasing Amplifier Biasing The Picosecond Advantage: Our Model SM100 Surface Mount Bias Tee is a high performance component with very low insertion loss of less than 0.5 dB to >9 GHz.Description: This an ultra-broadband bias tee with a DC blocking capacitor that is designed for use in 10 Gb/s systems. The risetime is only 21 ps and the -3 dB bandwidth extends from 14 kHz to 13 GHz. The small size and low cost enables system designers to achieve increasingly stringent package size and cost goals. As a leadless soldermount electrical component, it can be connected to microstrip lines on a circuit board facilitating automated PC board assembly. Note: A product guide, PG-3041 "SM100 Bias Tee Mounting and Testing Notes", which describes some guidelines for PC board assembly processing, and precision frequency response testing information, is available at the time of order.
Description
Features 14 kHz to 13 GHz Surface Mount High Performance Low Cost Small Footprint: 1.02" x 0.64" Applications OC-192 Telecom Systems Laser or Photodiode Biasing Amplifier Biasing The Picosecond Advantage: Our Model SM100 Surface Mount Bias Tee is a high performance component with very low insertion loss of less than 0.5 dB to >9 GHz.Description: This an ultra-broadband bias tee with a DC blocking capacitor that is designed for use in 10 Gb/s systems. The risetime is only 21 ps and the -3 dB bandwidth extends from 14 kHz to 13 GHz. The small size and low cost enables system designers to achieve increasingly stringent package size and cost goals. As a leadless soldermount electrical component, it can be connected to microstrip lines on a circuit board facilitating automated PC board assembly. Note: A product guide, PG-3041 "SM100 Bias Tee Mounting and Testing Notes", which describes some guidelines for PC board assembly processing, and precision frequency response testing information, is available at the time of order.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Bias Tee - Model SM100 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Surface Mount Bias Tee
Model SM100
Surface Mount Bias Tee Model SM100
Features 14 kHz to 13 GHz Surface Mount High Performance Low Cost Small Footprint: 1.02" x 0.64" Applications OC-192 Telecom Systems Laser or Photodiode Biasing Amplifier Biasing The Picosecond Advantage: Our Model SM100 Surface Mount Bias Tee is a high performance component with very low insertion loss of less than 0.5 dB to >9 GHz.Description: This an ultra-broadband bias tee with a DC blocking capacitor that is designed for use in 10 Gb/s systems. The risetime is only 21 ps and the -3 dB bandwidth extends from 14 kHz to 13 GHz. The small size and low cost enables system designers to achieve increasingly stringent package size and cost goals. As a leadless soldermount electrical component, it can be connected to microstrip lines on a circuit board facilitating automated PC board assembly. Note: A product guide, PG-3041 "SM100 Bias Tee Mounting and Testing Notes", which describes some guidelines for PC board assembly processing, and precision frequency response testing information, is available at the time of order.

Features

  • 14 kHz to 13 GHz
  • Surface Mount
  • High Performance
  • Low Cost
  • Small Footprint: 1.02" x 0.64"
    Applications
  • OC-192 Telecom Systems
  • Laser or Photodiode Biasing
  • Amplifier Biasing
    The Picosecond Advantage:
    Our Model SM100 Surface Mount Bias Tee is a high performance component with very low insertion loss of less than 0.5 dB to >9 GHz.Description:
    This an ultra-broadband bias tee with a DC blocking capacitor that is designed for use in 10 Gb/s systems. The risetime is only 21 ps and the -3 dB bandwidth extends from 14 kHz to 13 GHz. The small size and low cost enables system designers to achieve increasingly stringent package size and cost goals. As a leadless soldermount electrical component, it can be connected to microstrip lines on a circuit board facilitating automated PC board assembly. Note: A product guide, PG-3041 "SM100 Bias Tee Mounting and Testing Notes", which describes some guidelines for PC board assembly processing, and precision frequency response testing information, is available at the time of order.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Bias Tees
Product Number Model SM100
Product Name Surface Mount Bias Tee
Impedance 50-Ohm
Unlock Full Specs
to access all available technical data

Similar Products

Bias Tee - MBT18-NFM-5000 - Maury Microwave
Specs
Connector Type Type N
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
BT-0010SMG-1, Miniature Surface Mount Bias Tee - BT-0010SMG-1 - Marki Microwave LLC
Specs
Frequency 0.0200 to 10 GHz
View Details
Bias Tee KBT014265 - KBT014265 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 50 volts
DC Current 1500 milliamps
View Details
Bias Tee - Model 5530B - Picosecond Pulse Labs, Inc.
Picosecond Pulse Labs, Inc.
Specs
Connector Type SMA
Impedance 50-Ohm
DC Voltage 200 volts
View Details