Picosecond Pulse Labs, Inc. High Current Bias Tee Model 5589

Description
Features 7 Amps 100 V 300 MHz to 2.8 GHz SMA Connectors Applications 2.5 Gb/s Telecom System Testing RF and Microwave Wireless High-power Testing The Picosecond Advantage: This bias tee is intended for narrowband, high current applications. It is capable of carrying up to 7 Amps of DC current. Unlike most high current bias tees that typically are specified for only an octave band, this bias tee covers a decade of frequency.Description: The 5589 covers all of the major, popular wireless bands from 450 MHz to 2.5 GHz. This SMA bias tee is packaged in a small 1" x 1" x 5/8" metal module. The DC input is a solder terminal feed-thru capacitor.
Description
Features 7 Amps 100 V 300 MHz to 2.8 GHz SMA Connectors Applications 2.5 Gb/s Telecom System Testing RF and Microwave Wireless High-power Testing The Picosecond Advantage: This bias tee is intended for narrowband, high current applications. It is capable of carrying up to 7 Amps of DC current. Unlike most high current bias tees that typically are specified for only an octave band, this bias tee covers a decade of frequency.Description: The 5589 covers all of the major, popular wireless bands from 450 MHz to 2.5 GHz. This SMA bias tee is packaged in a small 1" x 1" x 5/8" metal module. The DC input is a solder terminal feed-thru capacitor.

Suppliers

Company
Product
Description
Supplier Links
High Current Bias Tee - Model 5589 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
High Current Bias Tee
Model 5589
High Current Bias Tee Model 5589
Features 7 Amps 100 V 300 MHz to 2.8 GHz SMA Connectors Applications 2.5 Gb/s Telecom System Testing RF and Microwave Wireless High-power Testing The Picosecond Advantage: This bias tee is intended for narrowband, high current applications. It is capable of carrying up to 7 Amps of DC current. Unlike most high current bias tees that typically are specified for only an octave band, this bias tee covers a decade of frequency.Description: The 5589 covers all of the major, popular wireless bands from 450 MHz to 2.5 GHz. This SMA bias tee is packaged in a small 1" x 1" x 5/8" metal module. The DC input is a solder terminal feed-thru capacitor.

Features

  • 7 Amps
  • 100 V
  • 300 MHz to 2.8 GHz
  • SMA Connectors
    Applications
  • 2.5 Gb/s Telecom System
    Testing
  • RF and Microwave
  • Wireless High-power Testing
    The Picosecond Advantage:
    This bias tee is intended for narrowband, high current applications. It is capable of carrying up to 7 Amps of DC current. Unlike most high current bias tees that typically are specified for only an octave band, this bias tee covers a decade of frequency.Description:
    The 5589 covers all of the major, popular wireless bands from 450 MHz to 2.5 GHz. This SMA bias tee is packaged in a small 1" x 1" x 5/8" metal module. The DC input is a solder terminal feed-thru capacitor.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Bias Tees
Product Number Model 5589
Product Name High Current Bias Tee
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

BT-0010SMG-2, Miniature Surface Mount Bias Tee - BT-0010SMG-2 - Marki Microwave LLC
Specs
Frequency 0.0200 to 10 GHz
View Details
Bias Tee - MBT18-7-1000 - Maury Microwave
Specs
Connector Type 7mm
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
Bias Tee KBT014320 - KBT014320 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 50 volts
DC Current 1500 milliamps
View Details
Bias Tee - Model 5575A - Picosecond Pulse Labs, Inc.
Picosecond Pulse Labs, Inc.
Specs
Connector Type SMA
Impedance 50-Ohm
DC Voltage 50 volts
View Details