Picosecond Pulse Labs, Inc. High Voltage Bias Tee Model 5531

Description
Features 750 KHz to 10 GHz 1.5 KV, 20 mA 35 ps Risetime N-Type Connectors Applications Test and Measurement The Picosecond Advantage: A carefully designed high-voltage unit with exceptional transient response.Description: The Model 5531 is a broadband coaxial bias tee for low current, very high voltage applications. With a bandwidth greater than 10 GHz, it passes fast risetime pulses with a minimum amount of distortion.
Description
Features 750 KHz to 10 GHz 1.5 KV, 20 mA 35 ps Risetime N-Type Connectors Applications Test and Measurement The Picosecond Advantage: A carefully designed high-voltage unit with exceptional transient response.Description: The Model 5531 is a broadband coaxial bias tee for low current, very high voltage applications. With a bandwidth greater than 10 GHz, it passes fast risetime pulses with a minimum amount of distortion.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Bias Tee - Model 5531 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
High Voltage Bias Tee
Model 5531
High Voltage Bias Tee Model 5531
Features 750 KHz to 10 GHz 1.5 KV, 20 mA 35 ps Risetime N-Type Connectors Applications Test and Measurement The Picosecond Advantage: A carefully designed high-voltage unit with exceptional transient response.Description: The Model 5531 is a broadband coaxial bias tee for low current, very high voltage applications. With a bandwidth greater than 10 GHz, it passes fast risetime pulses with a minimum amount of distortion.

Features

  • 750 KHz to 10 GHz
  • 1.5 KV, 20 mA
  • 35 ps Risetime
  • N-Type Connectors
    Applications
  • Test and Measurement
    The Picosecond Advantage:
    A carefully designed high-voltage unit with exceptional transient response.Description:
    The Model 5531 is a broadband coaxial bias tee for low current, very high voltage applications. With a bandwidth greater than 10 GHz, it passes fast risetime pulses with a minimum amount of distortion.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Bias Tees
Product Number Model 5531
Product Name High Voltage Bias Tee
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Bias Tee - MBT18-7-1000 - Maury Microwave
Specs
Connector Type 7mm
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
Bias Tee KBT005070 - KBT005070 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 50 volts
DC Current 1700 milliamps
View Details
BTN2-0050, High Power Bias Tee - BTN2-0050 - Marki Microwave LLC
Specs
Frequency 0.0030 to 50 GHz
View Details
High Current Bias Tee - Model 5585 - Picosecond Pulse Labs, Inc.
Picosecond Pulse Labs, Inc.
Specs
Connector Type SMA
Impedance 50-Ohm
DC Voltage 100 volts
View Details