Picosecond Pulse Labs, Inc. High Current Bias Tee Model 5585

Description
Features 6 Amps 100 V 2 GHz to 18 GHz SMA Connectors Applications RF and Microwave Wireless High-power Testing The Picosecond Advantage: This bias tee is intended for narrowband, high current applications. It is capable of carrying up to 6 Amps of DC current. Unlike most high current bias tees typically specified for only an octave band, this bias tee covers nearly a decade in frequency.Description: The 5585 covers a frequency range from 2 GHz to 18 GHz. This SMA bias tee is packaged in a small 1" x 1" x 5/8" metal module. The DC input is a solder terminal feed-thru capacitor.
Description
Features 6 Amps 100 V 2 GHz to 18 GHz SMA Connectors Applications RF and Microwave Wireless High-power Testing The Picosecond Advantage: This bias tee is intended for narrowband, high current applications. It is capable of carrying up to 6 Amps of DC current. Unlike most high current bias tees typically specified for only an octave band, this bias tee covers nearly a decade in frequency.Description: The 5585 covers a frequency range from 2 GHz to 18 GHz. This SMA bias tee is packaged in a small 1" x 1" x 5/8" metal module. The DC input is a solder terminal feed-thru capacitor.

Suppliers

Company
Product
Description
Supplier Links
High Current Bias Tee - Model 5585 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
High Current Bias Tee
Model 5585
High Current Bias Tee Model 5585
Features 6 Amps 100 V 2 GHz to 18 GHz SMA Connectors Applications RF and Microwave Wireless High-power Testing The Picosecond Advantage: This bias tee is intended for narrowband, high current applications. It is capable of carrying up to 6 Amps of DC current. Unlike most high current bias tees typically specified for only an octave band, this bias tee covers nearly a decade in frequency.Description: The 5585 covers a frequency range from 2 GHz to 18 GHz. This SMA bias tee is packaged in a small 1" x 1" x 5/8" metal module. The DC input is a solder terminal feed-thru capacitor.

Features

  • 6 Amps
  • 100 V
  • 2 GHz to 18 GHz
  • SMA Connectors
    Applications
  • RF and Microwave
  • Wireless High-power Testing
    The Picosecond Advantage:
    This bias tee is intended for narrowband, high current applications. It is capable of carrying up to 6 Amps of DC current. Unlike most high current bias tees typically specified for only an octave band, this bias tee covers nearly a decade in frequency.Description:
    The 5585 covers a frequency range from 2 GHz to 18 GHz. This SMA bias tee is packaged in a small 1" x 1" x 5/8" metal module. The DC input is a solder terminal feed-thru capacitor.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Bias Tees
Product Number Model 5585
Product Name High Current Bias Tee
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Bias Tee - MBT18-NMF-5000 - Maury Microwave
Specs
Connector Type Type N
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
Bias Tee KBT020180 - KBT020180 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 50 volts
DC Current 1500 milliamps
View Details
BTN1-0050, High Power Bias Tee - BTN1-0050 - Marki Microwave LLC
Specs
Frequency 5.00E-4 to 50 GHz
View Details
Bias Tee - Model 5580 - Picosecond Pulse Labs, Inc.
Picosecond Pulse Labs, Inc.
Specs
Connector Type SMA
Impedance 50-Ohm
DC Voltage 50 volts
View Details