Picosecond Pulse Labs, Inc. DC Block Model 5509

Description
Features 16V, 50V, or 150v Max 7kHz to 50GHz Bandwidth 5ps Risetime 2.92mm or 2.4mm Connectors Applications 40G Telecom Systems Test and Measurement RF and Microwave The Picosecond Advantage: The Model 5509 DC Block offers superior performance with minimal insertion loss and excellent transient response.Description: This is an ultra-broadband inner conductor DC block with a flat frequency response over many decades up to 50 GHz. It is available with your choice of either 2.92 mm (40 GHz) or 2.4 mm (50 GHz) connectors. Three standard models are offered. The 5509-224 optimizes low frequency performance, the 5509-501 optimizes return loss, and the 5509-601 can withstand 150 VDC.
Description
Features 16V, 50V, or 150v Max 7kHz to 50GHz Bandwidth 5ps Risetime 2.92mm or 2.4mm Connectors Applications 40G Telecom Systems Test and Measurement RF and Microwave The Picosecond Advantage: The Model 5509 DC Block offers superior performance with minimal insertion loss and excellent transient response.Description: This is an ultra-broadband inner conductor DC block with a flat frequency response over many decades up to 50 GHz. It is available with your choice of either 2.92 mm (40 GHz) or 2.4 mm (50 GHz) connectors. Three standard models are offered. The 5509-224 optimizes low frequency performance, the 5509-501 optimizes return loss, and the 5509-601 can withstand 150 VDC.

Suppliers

Company
Product
Description
Supplier Links
DC Block Model 5509
Features 16V, 50V, or 150v Max 7kHz to 50GHz Bandwidth 5ps Risetime 2.92mm or 2.4mm Connectors Applications 40G Telecom Systems Test and Measurement RF and Microwave The Picosecond Advantage: The Model 5509 DC Block offers superior performance with minimal insertion loss and excellent transient response.Description: This is an ultra-broadband inner conductor DC block with a flat frequency response over many decades up to 50 GHz. It is available with your choice of either 2.92 mm (40 GHz) or 2.4 mm (50 GHz) connectors. Three standard models are offered. The 5509-224 optimizes low frequency performance, the 5509-501 optimizes return loss, and the 5509-601 can withstand 150 VDC.

Features

  • 16V, 50V, or 150v Max
  • 7kHz to 50GHz Bandwidth
  • 5ps Risetime
  • 2.92mm or 2.4mm Connectors
    Applications
  • 40G Telecom Systems
  • Test and Measurement
  • RF and Microwave
    The Picosecond Advantage:
    The Model 5509 DC Block offers superior performance with minimal insertion loss and excellent transient response.Description:
    This is an ultra-broadband inner conductor DC block with a flat frequency response over many decades up to 50 GHz. It is available with your choice of either 2.92 mm (40 GHz) or 2.4 mm (50 GHz) connectors. Three standard models are offered. The 5509-224 optimizes low frequency performance, the 5509-501 optimizes return loss, and the 5509-601 can withstand 150 VDC.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category DC Blocks
Product Number Model 5509
Product Name DC Block
Connector Type 2.4mm (optional feature); 2.92 mm (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Milli-Cap® DC Ultra Broadband Block - P21BN300M5S - Knowles Precision Devices
Specs
Impedance 50-Ohm
Frequency 0.0200 to 40 GHz
View Details
DC Blocks - NDB-10-18000 - kTB Solutions
Specs
Connector Type N
Frequency 0.0100 to 18 GHz
VSWR 1.25 :1
View Details
DC BLOCK V-F/V-M 50GHZ RoHS - BLK-V54+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency 0.0100 to 50 GHz
Insertion Loss 0.4100 dB
View Details
DC Block - Model 5500A - Picosecond Pulse Labs, Inc.
Picosecond Pulse Labs, Inc.
Specs
Connector Type SMA
Impedance 50-Ohm
Frequency 8.00E-5 to 26 GHz
View Details