Picosecond Pulse Labs, Inc. DC Block Model 5500A

Description
Features 50 V Max 80 kHz to > 26 GHz 10 ps Risetime Clean Transient Pulse Response Insertable Design with SMA Connectors Applications Test and Measurement Telecom Systems High Speed Pulse Testing The Picosecond Advantage: Our high performance, broadband DC Blocks have excellent transient response.Description: The Model 5500A DC Block is an extremely broadband, coaxial blocking capacitor. Due to the coaxial construction, excellent microwave performance and very fast risetime responses are achieved. It offers a -3 dB bandwidth in excess of 26 GHz and a risetime of 10 ps. This DC Block has a capacitance value of 0.02 uF which provides a -3 dB low frequency cutoff of 70 kHz.
Description
Features 50 V Max 80 kHz to > 26 GHz 10 ps Risetime Clean Transient Pulse Response Insertable Design with SMA Connectors Applications Test and Measurement Telecom Systems High Speed Pulse Testing The Picosecond Advantage: Our high performance, broadband DC Blocks have excellent transient response.Description: The Model 5500A DC Block is an extremely broadband, coaxial blocking capacitor. Due to the coaxial construction, excellent microwave performance and very fast risetime responses are achieved. It offers a -3 dB bandwidth in excess of 26 GHz and a risetime of 10 ps. This DC Block has a capacitance value of 0.02 uF which provides a -3 dB low frequency cutoff of 70 kHz.

Suppliers

Company
Product
Description
Supplier Links
DC Block Model 5500A
Features 50 V Max 80 kHz to > 26 GHz 10 ps Risetime Clean Transient Pulse Response Insertable Design with SMA Connectors Applications Test and Measurement Telecom Systems High Speed Pulse Testing The Picosecond Advantage: Our high performance, broadband DC Blocks have excellent transient response.Description: The Model 5500A DC Block is an extremely broadband, coaxial blocking capacitor. Due to the coaxial construction, excellent microwave performance and very fast risetime responses are achieved. It offers a -3 dB bandwidth in excess of 26 GHz and a risetime of 10 ps. This DC Block has a capacitance value of 0.02 uF which provides a -3 dB low frequency cutoff of 70 kHz.

Features

  • 50 V Max
  • 80 kHz to > 26 GHz
  • 10 ps Risetime
  • Clean Transient Pulse
    Response
  • Insertable Design with SMA Connectors
    Applications
  • Test and Measurement
  • Telecom Systems
  • High Speed Pulse Testing
    The Picosecond Advantage:
    Our high performance, broadband DC Blocks have excellent transient response.Description:
    The Model 5500A DC Block is an extremely broadband, coaxial blocking capacitor. Due to the coaxial construction, excellent microwave performance and very fast risetime responses are achieved. It offers a -3 dB bandwidth in excess of 26 GHz and a risetime of 10 ps. This DC Block has a capacitance value of 0.02 uF which provides a -3 dB low frequency cutoff of 70 kHz.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category DC Blocks
Product Number Model 5500A
Product Name DC Block
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

DC Blocks - NDB-10-67000 - kTB Solutions
Specs
Connector Type 1.85mm; 1.85mm
Frequency 0.0100 to 67 GHz
VSWR 1.5 :1
View Details
MLC Broadband DC Blocks -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Connector Type Surface Mount
Frequency 1.00E-3 to 40 GHz
View Details
DC BLOCK E-F/E-M 65GHZ RoHS - BLK-E653+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency 0.0100 to 65 GHz
Insertion Loss 0.6000 dB
View Details
DC Block - Model 5509 - Picosecond Pulse Labs, Inc.
Picosecond Pulse Labs, Inc.
Specs
Connector Type 2.4mm (optional feature); 2.92 mm (optional feature)
Impedance 50-Ohm
Frequency 7.00E-6 to 50 GHz
View Details