Pickering Laboratories, Inc. EVA III Evaporation Sample Prep Instrument 11172

Description
EVA, Sample Preparation System - Final Volume 5 mL, 100-110 V / 50-60 Hz AUTOMATED EVAPORATOR FOR SERIAL CONCENTRATORS At the heart of the EVA is a uniquely designed evaporation chamber that uses laser controls for accuracy and reproducibility. Utilizing the best features of rotary vacuum evaporation design, this chamber has been optimized for final volume accuracy and variable evaporation speeds. The rotary evaporator design uses centrifugal force and frictional force between the wall of the rotating fl ask and the liquid sample to form a thin film of warm solvent spread over a large surface area. The forces created by the rotation suppress violent, unpredicted boiling or bumping. The rotational design combines a silicon oil bath for consistent heat transfer with a laser-directed volume control to allow for precision in either fast or gentle evaporation of solvents. The shape of the evaporation chamber has a unique, wide upper chamber and a narrow, tube-shape lower chamber. The width of the upper chamber allows solvent to spread around the walls, which optimizes heat transfer and maximizes surface area for evaporation. The narrow lower chamber acts as a collection tube and enables very accurate, level measurements with a laser at the end stages of evaporation. Utilizing the easy-to-use Vario PC software or the keypad, the system can customize evaporation profiles for each individual sample and be setup for unattended operation overnight or through weekends. Matched with several autosampler rack configurations, the EVA offers the flexibility and precision required in today’s busy laboratories. FEATURE HIGHLIGHTS Reliable – Durable – Quiet Sample Carry-Over Eliminated Unattended Operation Custom Evaporation Profile POPULAR APPLICATIONS INCLUDE Pesticides and Polychlorinated Biphenyls (PCB) – EN 1528, EPA 8082a Pesticide Residues – EN 12393 Polycyclic Aromatic Hydrocarbon (PAH) – EPA 8310 Organochlorine Pesticide Residues – AOAC 984.21 Phthalates – EPA 8270c …And Many More, Including USGS And USDA Methods
Description
EVA, Sample Preparation System - Final Volume 5 mL, 100-110 V / 50-60 Hz AUTOMATED EVAPORATOR FOR SERIAL CONCENTRATORS At the heart of the EVA is a uniquely designed evaporation chamber that uses laser controls for accuracy and reproducibility. Utilizing the best features of rotary vacuum evaporation design, this chamber has been optimized for final volume accuracy and variable evaporation speeds. The rotary evaporator design uses centrifugal force and frictional force between the wall of the rotating fl ask and the liquid sample to form a thin film of warm solvent spread over a large surface area. The forces created by the rotation suppress violent, unpredicted boiling or bumping. The rotational design combines a silicon oil bath for consistent heat transfer with a laser-directed volume control to allow for precision in either fast or gentle evaporation of solvents. The shape of the evaporation chamber has a unique, wide upper chamber and a narrow, tube-shape lower chamber. The width of the upper chamber allows solvent to spread around the walls, which optimizes heat transfer and maximizes surface area for evaporation. The narrow lower chamber acts as a collection tube and enables very accurate, level measurements with a laser at the end stages of evaporation. Utilizing the easy-to-use Vario PC software or the keypad, the system can customize evaporation profiles for each individual sample and be setup for unattended operation overnight or through weekends. Matched with several autosampler rack configurations, the EVA offers the flexibility and precision required in today’s busy laboratories. FEATURE HIGHLIGHTS Reliable – Durable – Quiet Sample Carry-Over Eliminated Unattended Operation Custom Evaporation Profile POPULAR APPLICATIONS INCLUDE Pesticides and Polychlorinated Biphenyls (PCB) – EN 1528, EPA 8082a Pesticide Residues – EN 12393 Polycyclic Aromatic Hydrocarbon (PAH) – EPA 8310 Organochlorine Pesticide Residues – AOAC 984.21 Phthalates – EPA 8270c …And Many More, Including USGS And USDA Methods

Suppliers

Company
Product
Description
Supplier Links
EVA III Evaporation Sample Prep Instrument - 11172 - Pickering Laboratories, Inc.
Mountain View, CA, USA
EVA III Evaporation Sample Prep Instrument
11172
EVA III Evaporation Sample Prep Instrument 11172
EVA, Sample Preparation System - Final Volume 5 mL, 100-110 V / 50-60 Hz AUTOMATED EVAPORATOR FOR SERIAL CONCENTRATORS At the heart of the EVA is a uniquely designed evaporation chamber that uses laser controls for accuracy and reproducibility. Utilizing the best features of rotary vacuum evaporation design, this chamber has been optimized for final volume accuracy and variable evaporation speeds. The rotary evaporator design uses centrifugal force and frictional force between the wall of the rotating fl ask and the liquid sample to form a thin film of warm solvent spread over a large surface area. The forces created by the rotation suppress violent, unpredicted boiling or bumping. The rotational design combines a silicon oil bath for consistent heat transfer with a laser-directed volume control to allow for precision in either fast or gentle evaporation of solvents. The shape of the evaporation chamber has a unique, wide upper chamber and a narrow, tube-shape lower chamber. The width of the upper chamber allows solvent to spread around the walls, which optimizes heat transfer and maximizes surface area for evaporation. The narrow lower chamber acts as a collection tube and enables very accurate, level measurements with a laser at the end stages of evaporation. Utilizing the easy-to-use Vario PC software or the keypad, the system can customize evaporation profiles for each individual sample and be setup for unattended operation overnight or through weekends. Matched with several autosampler rack configurations, the EVA offers the flexibility and precision required in today’s busy laboratories. FEATURE HIGHLIGHTS Reliable – Durable – Quiet Sample Carry-Over Eliminated Unattended Operation Custom Evaporation Profile POPULAR APPLICATIONS INCLUDE Pesticides and Polychlorinated Biphenyls (PCB) – EN 1528, EPA 8082a Pesticide Residues – EN 12393 Polycyclic Aromatic Hydrocarbon (PAH) – EPA 8310 Organochlorine Pesticide Residues – AOAC 984.21 Phthalates – EPA 8270c …And Many More, Including USGS And USDA Methods

EVA, Sample Preparation System - Final Volume 5 mL, 100-110 V / 50-60 Hz

AUTOMATED EVAPORATOR FOR SERIAL CONCENTRATORS

At the heart of the EVA is a uniquely designed evaporation chamber that uses laser controls for accuracy and reproducibility. Utilizing the best features of rotary vacuum evaporation design, this chamber has been optimized for final volume accuracy and variable evaporation speeds.

The rotary evaporator design uses centrifugal force and frictional force between the wall of the rotating fl ask and the liquid sample to form a thin film of warm solvent spread over a large surface area. The forces created by the rotation suppress violent, unpredicted boiling or bumping. The rotational design combines a silicon oil bath for consistent heat transfer with a laser-directed volume control to allow for precision in either fast or gentle evaporation of solvents.

The shape of the evaporation chamber has a unique, wide upper chamber and a narrow, tube-shape lower chamber. The width of the upper chamber allows solvent to spread around the walls, which optimizes heat transfer and maximizes surface area for evaporation. The narrow lower chamber acts as a collection tube and enables very accurate, level measurements with a laser at the end stages of evaporation.

Utilizing the easy-to-use Vario PC software or the keypad, the system can customize evaporation profiles for each individual sample and be setup for unattended operation overnight or through weekends. Matched with several autosampler rack configurations, the EVA offers the flexibility and precision required in today’s busy laboratories.

FEATURE HIGHLIGHTS
  • Reliable – Durable – Quiet
  • Sample Carry-Over Eliminated
  • Unattended Operation
  • Custom Evaporation Profile

POPULAR APPLICATIONS INCLUDE

  • Pesticides and Polychlorinated Biphenyls (PCB) – EN 1528, EPA 8082a
  • Pesticide Residues – EN 12393
  • Polycyclic Aromatic Hydrocarbon (PAH) – EPA 8310
  • Organochlorine Pesticide Residues – AOAC 984.21
  • Phthalates – EPA 8270c
  • …And Many More, Including USGS And USDA Methods
Supplier's Site

Technical Specifications

  Pickering Laboratories, Inc.
Product Category Evaporators
Product Number 11172
Product Name EVA III Evaporation Sample Prep Instrument
Unlock Full Specs
to access all available technical data

Similar Products

IB-29510VET Vacuum Evaporator -  - JEOL USA, Inc.
Specs
Power Source Electric
View Details
EVAPOWAY Electric Condensate Evaporators - DM Series - Backer-Springfield
Specs
Application Commercial Refrigeration, HVAC, and Vertical Transportation (elevators)
Power Source Electric
Evaporation Rate 0.0625 to 1 GPH (0.0657 to 1.05 ml/sec)
View Details