The Evapoway electric condensate evaporator series is designed to evaporate condensation in commercial refrigeration, HVAC, and elevator applications where no drain line is available. Units are constructed of high-quality stainless steel and are UL recognized in the USA and Canada. The series operates at rated voltages of 120 V, 208 V, or 240 V, with power ratings from 200 W to 3,000 W, and dissipates between 1.5 and 2.4 gallons of water per day. Customization options include cord length and termination variations.
Backer Springfield’s Evapoway anti-condensate pans are used by leading companies in Commercial Refrigeration, HVAC, and Vertical Transportation (elevators). These durable and reliable products use the highest quality components (including NSF certified pans) to evaporate defrost and condensation where no drain line is available.
Made of high quality stainless steel, our electric condensate evaporators can dissipate up to 24 gallons of condensation water per day. All units have successfully passed rigorous testing and are UL recognized in the USA and Canada. Evapoway units are manufactured in a variety of sizes and capacity to meet any application.
The Evapoway condensate evaporator is available in five series and 21 different models to meet your exact dimensions and capacity requirements. Our advanced engineering and design capabilities offer customization for any system.
| Backer-Springfield | |
|---|---|
| Product Category | Evaporators |
| Product Number | DM Series |
| Product Name | EVAPOWAY Electric Condensate Evaporators |
| Application | Commercial Refrigeration, HVAC, and Vertical Transportation (elevators) |