Pickering Laboratories, Inc. GPC Vario 11006

Description
Gel Permeation Chromatography (GPC) System - type VARIO, The basic includes preparative HPLC-pump; one sample loop 5 mL; 110 VAC, 50 Hz. Chromatography column, Sample Rack, bottles for equipping the rack as well as waste bottles are quoted separately. Gel permeation chromatography is a well known technology for the removal of fats, proteins, and other large biomolecules from samples in order to prevent interference in the analysis of chlorinated & organo-phosphorous pesticides, PCBs, polyaromatic hydrocarbons (PAH), and other semi-volatile compounds. The GPC VARIO automates Gel Permeation Chromatography (GPC) technology for the clean-up of complex animal tissues, food products, environmental and many other types of samples. The high recoveries are easily analyzed by GCECD, GC-MS, LC-MS, etc. Ideally suited for high-throughput laboratories requiring reliability and reproducibility, the GPC VARIO is optimized for unattended operation, low maintenance, and consistent recoveries. Each component is engineered for robustness and low maintenance, and the GPC VARIO provides the ease of use necessary for increased throughput and worry-free operations. For 24 x 7 operation, the GPC VARIO is designed for limited maintenance and service. All fl ow paths are solvent resistant. Materials are glass, PTFE, stainless steel and PPS-E2. Sample vials and receptacles for fractions can be sealed with septa (not required) to prevent sample or solvent vapors from escaping. Can be integrated into LIMS systems and conforms to requirements for non-consecutive sample identification to processing lists (consecutive non-manipulability sample-ID). Cleansing of the system is performed after each sample. The entire flow path is rinsed including the sample needle thereby avoiding carry-over between samples. FEATURE HIGHLIGHTS Reproducible High Recovery Rates No Carry-Over Easy Processing Of Complex Matrices Reliable - Durable – Quiet Unattended Operation Keypad Or PC Control Designed For Fatty Matrices Sealed Sample Vials POPULAR APPLICATIONS INCLUDE Pesticides And Polychlorinated Biphenyls (PCB) – EN 1528, EPA 8082a Pesticide Residues – EN 12393, DFG S19 Polycyclic Aromatic Hydrocarbon (PAH) – EPA 8310 Organochlorine Pesticide Residues – AOAC 984.21 Phthalates – EPA 8270c Gel Permeation Clean-up – EPA 3640a …And Many More, Including USGS And USDA Methods
Description
Gel Permeation Chromatography (GPC) System - type VARIO, The basic includes preparative HPLC-pump; one sample loop 5 mL; 110 VAC, 50 Hz. Chromatography column, Sample Rack, bottles for equipping the rack as well as waste bottles are quoted separately. Gel permeation chromatography is a well known technology for the removal of fats, proteins, and other large biomolecules from samples in order to prevent interference in the analysis of chlorinated & organo-phosphorous pesticides, PCBs, polyaromatic hydrocarbons (PAH), and other semi-volatile compounds. The GPC VARIO automates Gel Permeation Chromatography (GPC) technology for the clean-up of complex animal tissues, food products, environmental and many other types of samples. The high recoveries are easily analyzed by GCECD, GC-MS, LC-MS, etc. Ideally suited for high-throughput laboratories requiring reliability and reproducibility, the GPC VARIO is optimized for unattended operation, low maintenance, and consistent recoveries. Each component is engineered for robustness and low maintenance, and the GPC VARIO provides the ease of use necessary for increased throughput and worry-free operations. For 24 x 7 operation, the GPC VARIO is designed for limited maintenance and service. All fl ow paths are solvent resistant. Materials are glass, PTFE, stainless steel and PPS-E2. Sample vials and receptacles for fractions can be sealed with septa (not required) to prevent sample or solvent vapors from escaping. Can be integrated into LIMS systems and conforms to requirements for non-consecutive sample identification to processing lists (consecutive non-manipulability sample-ID). Cleansing of the system is performed after each sample. The entire flow path is rinsed including the sample needle thereby avoiding carry-over between samples. FEATURE HIGHLIGHTS Reproducible High Recovery Rates No Carry-Over Easy Processing Of Complex Matrices Reliable - Durable – Quiet Unattended Operation Keypad Or PC Control Designed For Fatty Matrices Sealed Sample Vials POPULAR APPLICATIONS INCLUDE Pesticides And Polychlorinated Biphenyls (PCB) – EN 1528, EPA 8082a Pesticide Residues – EN 12393, DFG S19 Polycyclic Aromatic Hydrocarbon (PAH) – EPA 8310 Organochlorine Pesticide Residues – AOAC 984.21 Phthalates – EPA 8270c Gel Permeation Clean-up – EPA 3640a …And Many More, Including USGS And USDA Methods

Suppliers

Company
Product
Description
Supplier Links
GPC Vario - 11006 - Pickering Laboratories, Inc.
Mountain View, CA, USA
GPC Vario
11006
GPC Vario 11006
Gel Permeation Chromatography (GPC) System - type VARIO, The basic includes preparative HPLC-pump; one sample loop 5 mL; 110 VAC, 50 Hz. Chromatography column, Sample Rack, bottles for equipping the rack as well as waste bottles are quoted separately. Gel permeation chromatography is a well known technology for the removal of fats, proteins, and other large biomolecules from samples in order to prevent interference in the analysis of chlorinated & organo-phosphorous pesticides, PCBs, polyaromatic hydrocarbons (PAH), and other semi-volatile compounds. The GPC VARIO automates Gel Permeation Chromatography (GPC) technology for the clean-up of complex animal tissues, food products, environmental and many other types of samples. The high recoveries are easily analyzed by GCECD, GC-MS, LC-MS, etc. Ideally suited for high-throughput laboratories requiring reliability and reproducibility, the GPC VARIO is optimized for unattended operation, low maintenance, and consistent recoveries. Each component is engineered for robustness and low maintenance, and the GPC VARIO provides the ease of use necessary for increased throughput and worry-free operations. For 24 x 7 operation, the GPC VARIO is designed for limited maintenance and service. All fl ow paths are solvent resistant. Materials are glass, PTFE, stainless steel and PPS-E2. Sample vials and receptacles for fractions can be sealed with septa (not required) to prevent sample or solvent vapors from escaping. Can be integrated into LIMS systems and conforms to requirements for non-consecutive sample identification to processing lists (consecutive non-manipulability sample-ID). Cleansing of the system is performed after each sample. The entire flow path is rinsed including the sample needle thereby avoiding carry-over between samples. FEATURE HIGHLIGHTS Reproducible High Recovery Rates No Carry-Over Easy Processing Of Complex Matrices Reliable - Durable – Quiet Unattended Operation Keypad Or PC Control Designed For Fatty Matrices Sealed Sample Vials POPULAR APPLICATIONS INCLUDE Pesticides And Polychlorinated Biphenyls (PCB) – EN 1528, EPA 8082a Pesticide Residues – EN 12393, DFG S19 Polycyclic Aromatic Hydrocarbon (PAH) – EPA 8310 Organochlorine Pesticide Residues – AOAC 984.21 Phthalates – EPA 8270c Gel Permeation Clean-up – EPA 3640a …And Many More, Including USGS And USDA Methods

Gel Permeation Chromatography (GPC) System - type VARIO, The basic includes preparative HPLC-pump; one sample loop 5 mL; 110 VAC, 50 Hz. Chromatography column, Sample Rack, bottles for equipping the rack as well as waste bottles are quoted separately.

Gel permeation chromatography is a well known technology for the removal of fats, proteins, and other large biomolecules from samples in order to prevent interference in the analysis of chlorinated & organo-phosphorous pesticides, PCBs, polyaromatic hydrocarbons (PAH), and other semi-volatile compounds.

The GPC VARIO automates Gel Permeation Chromatography (GPC) technology for the clean-up of complex animal tissues, food products, environmental and many other types of samples. The high recoveries are easily analyzed by GCECD, GC-MS, LC-MS, etc.

Ideally suited for high-throughput laboratories requiring reliability and reproducibility, the GPC VARIO is optimized for unattended operation, low maintenance, and consistent recoveries. Each component is engineered for robustness and low maintenance, and the GPC VARIO provides the ease of use necessary for increased throughput and worry-free operations.

For 24 x 7 operation, the GPC VARIO is designed for limited maintenance and service. All fl ow paths are solvent resistant. Materials are glass, PTFE, stainless steel and PPS-E2.

  • Sample vials and receptacles for fractions can be sealed with septa (not required) to prevent sample or solvent vapors from escaping.
  • Can be integrated into LIMS systems and conforms to requirements for non-consecutive sample identification to processing lists (consecutive non-manipulability sample-ID).
  • Cleansing of the system is performed after each sample. The entire flow path is rinsed including the sample needle thereby avoiding carry-over between samples.
FEATURE HIGHLIGHTS
  • Reproducible High Recovery Rates
  • No Carry-Over
  • Easy Processing Of Complex Matrices
  • Reliable - Durable – Quiet
  • Unattended Operation
  • Keypad Or PC Control
  • Designed For Fatty Matrices
  • Sealed Sample Vials

POPULAR APPLICATIONS INCLUDE

  • Pesticides And Polychlorinated Biphenyls (PCB) – EN 1528, EPA 8082a
  • Pesticide Residues – EN 12393, DFG S19
  • Polycyclic Aromatic Hydrocarbon (PAH) – EPA 8310
  • Organochlorine Pesticide Residues – AOAC 984.21
  • Phthalates – EPA 8270c
  • Gel Permeation Clean-up – EPA 3640a
  • …And Many More, Including USGS And USDA Methods
Supplier's Site

Technical Specifications

  Pickering Laboratories, Inc.
Product Category High Performance Liquid Chromatographs (HPLC)
Product Number 11006
Product Name GPC Vario
Unlock Full Specs
to access all available technical data

Similar Products

High-Speed Amino Acid Analyzer LA8080 AminoSAAYA -  - Hitachi High-Tech America
Specs
Instrument Type Fixtured
Analysis Method Analytical
Detector Type Spectrophotometer: Aberration-corrected
View Details
CTO-20 Column Oven - Liquid Chromatograph - CTO-20A - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Instrument Type Fixtured
Display Digital
General Features Programmable; Built-in or Self Calibration
View Details