Pickering Electronics Series 100 100-1-A-24/2

Description
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic. They are also useful for applications where conservation of current is important, for example, battery powered equipment. The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching. An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.
Datasheet
Description
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic. They are also useful for applications where conservation of current is important, for example, battery powered equipment. The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching. An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 100
100-1-A-24/2
Series 100 100-1-A-24/2
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic. They are also useful for applications where conservation of current is important, for example, battery powered equipment. The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching. An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.

The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic.

They are also useful for applications where conservation of current is important, for example, battery powered equipment.

The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching.

An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 100-1-A-24/2
Product Name Series 100
Relay Type General; Reed Relay
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.2426S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details