Phoenix Manufacturing Inc. V-belt Type A37 / 4L390

Description
Classical A / Fractional HorsePower (FHP) 4L V-belts, dual brand designed for A section or FHP section applications, 1/2 inch top width, 5/16 inch thick, oil and heat-resistant, static dissipating, built to RMA engineering standard IP-20, length designation denotes outside length, inside length is 2 inches less Dual brand type A37 / 4L390 , 1/2 inch top width, 5/16 inch thick, 39 inches long
Description
Classical A / Fractional HorsePower (FHP) 4L V-belts, dual brand designed for A section or FHP section applications, 1/2 inch top width, 5/16 inch thick, oil and heat-resistant, static dissipating, built to RMA engineering standard IP-20, length designation denotes outside length, inside length is 2 inches less Dual brand type A37 / 4L390 , 1/2 inch top width, 5/16 inch thick, 39 inches long

Suppliers

Company
Product
Description
Supplier Links
Classical A / Fractional HorsePower (FHP) 4L V-belts, dual brand designed for A section or FHP section applications, 1/2 inch top width, 5/16 inch thick, oil and heat-resistant, static dissipating, built to RMA engineering standard IP-20, length designation denotes outside length, inside length is 2 inches less Dual brand type A37 / 4L390 , 1/2 inch top width, 5/16 inch thick, 39 inches long

Classical A / Fractional HorsePower (FHP) 4L V-belts, dual brand designed for A section or FHP section applications, 1/2 inch top width, 5/16 inch thick, oil and heat-resistant, static dissipating, built to RMA engineering standard IP-20, length designation denotes outside length, inside length is 2 inches less
Dual brand type A37 / 4L390 , 1/2 inch top width, 5/16 inch thick, 39 inches long

Supplier's Site

Technical Specifications

  Phoenix Manufacturing Inc.
Product Category V-Belts and V-Ribbed Belts
Product Number V-belt Type A37 / 4L390
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149754 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 13.23 inch (336.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.60 inch (802.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical V-Belts - HD - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 1.26 inch (32.00 mm)
View Details
PW 92A Ivory Ridge-Top V-Belt - Form 2 - Megadyne Americas
Specs
Metric 13mm (optional feature); 17mm (optional feature); 22mm (optional feature)
Belt Length 984.00 to 1968.00 inch (24993.59 to 49987.17 mm)
Type Single Band
View Details