Phoenix Manufacturing Inc. V-belt Type A30 / 4L320

Description
Classical A / Fractional HorsePower (FHP) 4L V-belts, dual brand designed for A section or FHP section applications, 1/2 inch top width, 5/16 inch thick, oil and heat-resistant, static dissipating, built to RMA engineering standard IP-20, length designation denotes outside length, inside length is 2 inches less Dual brand type A30 / 4L320 , 1/2 inch top width, 5/16 inch thick, 32 inches long
Description
Classical A / Fractional HorsePower (FHP) 4L V-belts, dual brand designed for A section or FHP section applications, 1/2 inch top width, 5/16 inch thick, oil and heat-resistant, static dissipating, built to RMA engineering standard IP-20, length designation denotes outside length, inside length is 2 inches less Dual brand type A30 / 4L320 , 1/2 inch top width, 5/16 inch thick, 32 inches long

Suppliers

Company
Product
Description
Supplier Links
Classical A / Fractional HorsePower (FHP) 4L V-belts, dual brand designed for A section or FHP section applications, 1/2 inch top width, 5/16 inch thick, oil and heat-resistant, static dissipating, built to RMA engineering standard IP-20, length designation denotes outside length, inside length is 2 inches less Dual brand type A30 / 4L320 , 1/2 inch top width, 5/16 inch thick, 32 inches long

Classical A / Fractional HorsePower (FHP) 4L V-belts, dual brand designed for A section or FHP section applications, 1/2 inch top width, 5/16 inch thick, oil and heat-resistant, static dissipating, built to RMA engineering standard IP-20, length designation denotes outside length, inside length is 2 inches less
Dual brand type A30 / 4L320 , 1/2 inch top width, 5/16 inch thick, 32 inches long

Supplier's Site

Technical Specifications

  Phoenix Manufacturing Inc.
Product Category V-Belts and V-Ribbed Belts
Product Number V-belt Type A30 / 4L320
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 17.60 inch (447.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 1365365 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 22.05 inch (560.00 mm)
Belt Polyamide
View Details
Banded V-Belts - RC - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.87 inch (22.00 mm)
View Details
Phoenix Manufacturing Inc.
View Details