Phoenix Manufacturing Inc. V-belt Type 3L360

Description
Fractional HorsePower (FHP) 3L V-belts, 3/8 inch top width, 7/32 inch thick, oil and heat-resistant, static dissipating, conform to RMA engineering standard IP-23, length designation denotes outside length, inside length is 1-1/2 inches less Type 3L360 , 3/8 inch top width, 7/32 inch thick, 36 inches long
Description
Fractional HorsePower (FHP) 3L V-belts, 3/8 inch top width, 7/32 inch thick, oil and heat-resistant, static dissipating, conform to RMA engineering standard IP-23, length designation denotes outside length, inside length is 1-1/2 inches less Type 3L360 , 3/8 inch top width, 7/32 inch thick, 36 inches long

Suppliers

Company
Product
Description
Supplier Links
Fractional HorsePower (FHP) 3L V-belts, 3/8 inch top width, 7/32 inch thick, oil and heat-resistant, static dissipating, conform to RMA engineering standard IP-23, length designation denotes outside length, inside length is 1-1/2 inches less Type 3L360 , 3/8 inch top width, 7/32 inch thick, 36 inches long

Fractional HorsePower (FHP) 3L V-belts, 3/8 inch top width, 7/32 inch thick, oil and heat-resistant, static dissipating, conform to RMA engineering standard IP-23, length designation denotes outside length, inside length is 1-1/2 inches less
Type 3L360 , 3/8 inch top width, 7/32 inch thick, 36 inches long

Supplier's Site

Technical Specifications

  Phoenix Manufacturing Inc.
Product Category V-Belts and V-Ribbed Belts
Product Number V-belt Type 3L360
Unlock Full Specs
to access all available technical data

Similar Products

High Capacity Narrow V-Belts - 8V/25N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 8V
Other Section Other
Belt Length 100.00 to 500.00 inch (2540.00 to 12700.00 mm)
View Details
V & Wedge Belts - 1365353 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 15.28 inch (388.00 mm)
Belt Polyamide
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.60 inch (370.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details