Phoenix Manufacturing Inc. V-belt Type A27 / 4L290

Description
Classical A / Fractional HorsePower (FHP) 4L V-belts, dual brand designed for A section or FHP section applications, 1/2 inch top width, 5/16 inch thick, oil and heat-resistant, static dissipating, built to RMA engineering standard IP-20, length designation denotes outside length, inside length is 2 inches less Dual brand type A27 / 4L290 , 1/2 inch top width, 5/16 inch thick, 29 inches long
Description
Classical A / Fractional HorsePower (FHP) 4L V-belts, dual brand designed for A section or FHP section applications, 1/2 inch top width, 5/16 inch thick, oil and heat-resistant, static dissipating, built to RMA engineering standard IP-20, length designation denotes outside length, inside length is 2 inches less Dual brand type A27 / 4L290 , 1/2 inch top width, 5/16 inch thick, 29 inches long

Suppliers

Company
Product
Description
Supplier Links
Classical A / Fractional HorsePower (FHP) 4L V-belts, dual brand designed for A section or FHP section applications, 1/2 inch top width, 5/16 inch thick, oil and heat-resistant, static dissipating, built to RMA engineering standard IP-20, length designation denotes outside length, inside length is 2 inches less Dual brand type A27 / 4L290 , 1/2 inch top width, 5/16 inch thick, 29 inches long

Classical A / Fractional HorsePower (FHP) 4L V-belts, dual brand designed for A section or FHP section applications, 1/2 inch top width, 5/16 inch thick, oil and heat-resistant, static dissipating, built to RMA engineering standard IP-20, length designation denotes outside length, inside length is 2 inches less
Dual brand type A27 / 4L290 , 1/2 inch top width, 5/16 inch thick, 29 inches long

Supplier's Site

Technical Specifications

  Phoenix Manufacturing Inc.
Product Category V-Belts and V-Ribbed Belts
Product Number V-belt Type A27 / 4L290
Unlock Full Specs
to access all available technical data

Similar Products

Banded V-Belts - R8V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.98 inch (25.00 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 815mm Pitch Length V-Belt - A 6R12M2L826 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 32.52 inch (826.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 1368449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 74.80 inch (1900.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
SuperTLink® V-Belts - 8011370 - Fenner Drives
Specs
Metric SPC
Type Single Band
Belt Urethane / Polyurethane
View Details