RS Components, Ltd. V & Wedge Belts 1368449

Description
SPZ Section Wrapped Wedge Belt 1900mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 1900mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368449 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368449
V & Wedge Belts 1368449
SPZ Section Wrapped Wedge Belt 1900mm L

SPZ Section Wrapped Wedge Belt 1900mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368449
Product Name V & Wedge Belts
Belt Length 74.80 inch (1900.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 34.45 inch (875.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
V & Wedge Belts - 2056732 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 50.39 inch (1280.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 1368435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 55.12 inch (1400.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
V & Wedge Belts - 1368424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 44.09 inch (1120.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details