PHOENIX CONTACT USA Markers 0826624:-

Description
"Wire Marker, Slip-On 0.17"" W (4.3mm) Yellow Stainless Steel (SS)"
Request a Quote Datasheet
Description
"Wire Marker, Slip-On 0.17"" W (4.3mm) Yellow Stainless Steel (SS)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 0826624:--ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Slip-On 0.17"" W (4.3mm) Yellow Stainless Steel (SS)"

"Wire Marker, Slip-On 0.17"" W (4.3mm) Yellow Stainless Steel (SS)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Markers and Cable Markers
Product Number 0826624:--ND
Product Name Markers
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Markers - 0800556:E-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free
Operating Temperature -45 to 70 C (-49 to 158 F)
View Details