PHOENIX CONTACT USA Markers 0826611:Y

Description
"Wire Marker, Slip-On 0.17"" W (4.3mm) Yellow Poly-Vinyl Chloride (PVC)"
Request a Quote Datasheet
Description
"Wire Marker, Slip-On 0.17"" W (4.3mm) Yellow Poly-Vinyl Chloride (PVC)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 0826611:Y-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Slip-On 0.17"" W (4.3mm) Yellow Poly-Vinyl Chloride (PVC)"

"Wire Marker, Slip-On 0.17"" W (4.3mm) Yellow Poly-Vinyl Chloride (PVC)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Markers and Cable Markers
Product Number 0826611:Y-ND
Product Name Markers
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2053559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 to 4.291 inch (9 to 109 mm)
View Details
Markers - 0800475:T-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free
Operating Temperature -45 to 70 C (-49 to 158 F)
View Details