PHOENIX CONTACT USA Markers 0800569:/

Description
"Wire Marker, Slip-On 0.17"" W (4.3mm) Yellow Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free"
Request a Quote Datasheet
Description
"Wire Marker, Slip-On 0.17"" W (4.3mm) Yellow Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 0800569:/-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Slip-On 0.17"" W (4.3mm) Yellow Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free"

"Wire Marker, Slip-On 0.17"" W (4.3mm) Yellow Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Markers and Cable Markers
Product Number 0800569:/-ND
Product Name Markers
Material Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marker Card - WMC-6 - NSI Industries LLC
NSI Industries LLC
Specs
Material Cloth; Vinyl Impregnated Cloth
View Details