The VE2 is a leak detector using Micro-Flow technology with a sensitivity of 1 × 10⁻⁴ sccs and a vacuum range of 138 mbar to barometric pressure. It operates at 110/120 or 220/240 V AC (50/60 Hz), with an operating temperature range of 15 to 45 °C and humidity of 30 to 80%. The unit has dimensions of 305 × 305 × 305 mm and weighs 10 kg. Pneumatic connections include 1/4" and 3/8" Swagelok fittings. It features RJ45 Ethernet and RS232 serial interfaces, USB, analog output (0-5 V DC), and opto-isolated digital inputs/outputs. The system runs Windows 10 on a remote laptop with LeakTek software and supports LDAP authentication.
High performance: Short cycle times, best-in-class sensitivity, high repeatability Innovative: Unique Micro-Flow technology, patented temperature, pressure and flow sensors Flexible: Suitable for a wide range of applications, optional stainless steel housing, remote interface through LAN
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | Leak Testing Equipment |
| Product Number | VE2 |
| Product Name | Leak detectors |
| Leak Test Method | Mass Extraction |
| Output Options | Analog Voltage |
| Local Interface | Computer Interface |