The E2 is a leak detector with Micro-Flow technology, offering sensitivity of 1 × 10⁻⁴ sccs and operating within a vacuum range of 2 psia to barometric pressure and a pressure range of 1 to 11 bar abs. It features a 12 × 12 × 12 inch (305 × 305 × 305 mm) enclosure, weighs approximately 24 lbs (10 kg), and uses a 1/4" Swagelok test port and 3/8" Swagelok vacuum connection. Supported interfaces include RJ45 Ethernet, RS232 Serial, and USB, with remote operation via Windows 10 and LeakTek software using local or LDAP authentication. Power is accepted at 110/120 or 220/240 V AC (50/60 Hz), and it operates at 15 to 45 °C with 30 to 80% relative humidity. Digital I/O supports 5 to 30 V DC opto-isolated control and outputs for test, pass/fail, and pressure switch signals; analog output is single-channel 0 to 5 V DC pressure control.
High performance: Short cycle times, best-in-class sensitivity, high repeatability Innovative: Unique Micro-Flow technology, patented temperature, pressure and flow sensors Flexible: Suitable for a wide range of applications, optional stainless steel housing, remote interface through LAN
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | Leak Testing Equipment |
| Product Number | E2 |
| Product Name | Leak detectors |
| Leak Test Method | Mass Extraction |
| Output Options | Analog Voltage |
| Local Interface | Computer Interface |