The E-PDQ EQ is a compact leak detector for air and nitrogen, designed for automated testing with low operating costs and an integrated expansion vessel. It has a small footprint of 10 x 4 x 6.25 inches (254 x 102 x 159 mm) and weighs approximately 8 lbs (3 kg). The device operates on 24 V DC, within a temperature range of 15 to 45 °C and humidity of 30 to 80 %. It supports a pressure range of 14.5 to 65 psia (1 to 4.5 bar abs.) and has a sensitivity of 0.03 cc/min and higher. Test connections include a 1/8" Swagelok port for air/vacuum supply. Communication interfaces are RJ45 Ethernet and RS232 serial, with Windows 10 remote control required. Digital and analog I/O options include opto-isolated inputs for control signals and a 0-5 V DC analog output for pressure control.
User-friendly: Fast test setup, easy-to-read LED indicating test status Compact: Small footprint, integrated expansion vessel Efficient: Low operating costs, automated test circuit
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | Leak Testing Equipment |
| Product Number | E-PDQ EQ |
| Product Name | Leak detectors |
| Leak Test Method | Mass Extraction |
| Output Options | Analog Voltage |
| Local Interface | Computer Interface |